EN
  • EN
  • DE

PSMN3R3-80BS

Part No PSMN3R3-80BS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 80 V, 3.5 m standard level MOSFET in D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240142-PSMN3R3-80BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN3R3-80BS CAD Model

Description

The PSMN3R3-80BS is a high-performance, N-channel enhancement mode field-effect transistor (MOSFET) designed and manufactured by NXP Semiconductors. This MOSFET is a part of NXP's NextPowerS3 portfolio and is engineered to deliver low on-state resistance (R<sub>DS(on)) and high switching performance, which makes it an ideal choice for a wide range of power management applications.

Key Features

  • Low On-Resistance: With an R<sub>DS(on) of only 3.3 mΩ at V<sub>GS = 10 V, this MOSFET ensures high efficiency and minimizes power losses in circuits.
  • High Current Capability: The PSMN3R3-80BS can handle continuous drain currents up to 100 A, making it suitable for high-power applications.
  • 80 V Drain-Source Voltage: The device can withstand drain-source voltages (V<sub>DS) up to 80 V, providing a good safety margin for fluctuating supply voltages.
  • Fast Switching Performance: The MOSFET's optimized gate charge (Q<sub>G) and capacitance profile enable rapid switching, reducing switching losses and improving overall efficiency.
  • Robust Package: Housed in an LFPAK56 (Power-SO8) package, the PSMN3R3-80BS is designed for rugged operation and has a high power density.
  • Environmentally Friendly: This product is RoHS compliant, meaning it meets strict environmental standards by avoiding the use of hazardous substances.

Applications

The PSMN3R3-80BS is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supplies
  • Computing systems
  • Automotive components
  • Solar inverters
  • Telecommunication equipment

With its impressive combination of low on-resistance, high current handling, and fast switching capabilities, the PSMN3R3-80BS is a reliable and efficient solution for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7824 $58.4304
51+ $2.2823 $116.3973
79+ $2.2118 $174.7322
108+ $2.1402 $231.1416
140+ $2.0686 $289.6040
187+ $1.8549 $346.8663
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess