EN
  • EN
  • DE

PSMN5R8-40YS

Part No PSMN5R8-40YS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel LFPAK 40 V 5.7 mΩ standard level MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240165-PSMN5R8-40YS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN5R8-40YS CAD Model

Description

Introducing the PSMN5R8-40YS N-channel MOSFET from NXP Semiconductors

The PSMN5R8-40YS is a high-performance, N-channel MOSFET brought to you by NXP Semiconductors, a leader in the electronics industry. This MOSFET is designed to deliver efficiency and power for a wide range of applications, making it an ideal choice for professionals and enthusiasts alike who are looking for a reliable and robust power management solution.

Key Features of the PSMN5R8-40YS

  • Low On-Resistance: With an on-resistance of just 5.8mΩ, this MOSFET ensures minimal power loss and improves overall efficiency, which is crucial for power-intensive applications.
  • High Continuous Drain Current: It supports a continuous drain current of up to 100A, making it capable of handling high current loads without compromising performance.
  • 40V Drain-Source Voltage: The MOSFET can handle a maximum drain-source voltage of 40V, providing a good safety margin for most low to medium voltage applications.
  • Enhanced Thermal Performance: The PSMN5R8-40YS is designed with an optimal thermal balance in mind, ensuring it operates efficiently even under high temperature conditions.
  • Reduced Gate Charge: A lower gate charge allows for faster switching speeds, which is beneficial in applications where switching efficiency is paramount.
  • Ruggedness: Engineered for durability, this MOSFET can withstand harsh environments and is resistant to voltage spikes and surges, ensuring long-term reliability.

Applications

The versatility of the PSMN5R8-40YS MOSFET makes it suitable for a variety of applications, including:

  • Power supplies
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PSMN5R8-40YS MOSFET is no exception, and it is manufactured to ensure consistent performance and longevity, even in the most demanding conditions.

Whether you are designing a new power management system or looking to upgrade an existing setup, the PSMN5R8-40YS N-channel MOSFET from NXP Semiconductors is an excellent choice that combines efficiency, power, and reliability.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8676 $60.7320
165+ $0.7119 $117.4635
255+ $0.6897 $175.8735
350+ $0.6674 $233.5900
450+ $0.6452 $290.3400
600+ $0.5784 $347.0400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess