EN
  • EN
  • DE

PSMN8R3-40YS

Part No PSMN8R3-40YS
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel LFPAK 40 V 8.6 mΩ standard level MOSFET / Trans MOSFET N-CH 40V 70A 5-Pin(4+Tab) LFPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240174-PSMN8R3-40YS
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PSMN8R3-40YS
Introduction Date June 25, 2009
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PSMN8R3-40YS CAD Model

Description

Product Overview: PSMN8R3-40YS MOSFET from NXP

The PSMN8R3-40YS is a high-performance, N-channel enhancement mode Field Effect Transistor (FET) designed and manufactured by NXP Semiconductors. This MOSFET is part of NXP's extensive range of energy-efficient power management components, which are renowned for their reliability and innovative technology.

Key Features

  • Low On-Resistance: The PSMN8R3-40YS boasts an extremely low on-resistance (R<sub>DS(on)) of only 8.3 mΩ at V<sub>GS = 10 V, which significantly reduces conduction losses and enhances overall efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 100 A, this MOSFET can handle high current applications with ease, making it ideal for power-intensive tasks.
  • 40V Drain-Source Voltage: The device is rated for a maximum drain-source voltage (V<sub>DS) of 40 V, providing a good safety margin for a wide range of applications.
  • Improved Power Density: Its compact and optimized design allows for a higher power density, which is essential for modern electronic devices that require smaller footprints without compromising performance.
  • Fast Switching: The PSMN8R3-40YS is designed for fast switching applications, which is critical for reducing switching losses and improving the performance of power conversion systems.
  • Robust Thermal Performance: The MOSFET's excellent thermal characteristics ensure reliable operation even under high-temperature conditions, thanks to its low thermal resistance and superior heat dissipation capabilities.

Applications

The versatility of the PSMN8R3-40YS allows it to be used in a variety of applications, including:

  • DC-DC Converters
  • Power Supplies
  • Motor Drives
  • Automotive Systems
  • Power Management Circuits

Quality and Reliability

NXP's commitment to quality ensures that the PSMN8R3-40YS MOSFET meets the highest standards of reliability and performance. It is designed to withstand rigorous conditions and is compliant with industry standards, making it a trusted choice for engineers and designers looking for a robust power management solution.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3446 $58.7568
20+ $6.0268 $120.5360
30+ $5.8385 $175.1550
41+ $5.6503 $231.6623
53+ $5.4620 $289.4860
71+ $4.8972 $347.7012
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,080 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess