EN
  • EN
  • DE

PSX1526KEGT1

Part No PSX1526KEGT1
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description PSX1526KEGT1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Base Product Number PSX15
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 521071-PSX1526KEGT1
Ultra Librarian 3D Model Ultra Librarian PSX1526KEGT1 CAD Model

Description

The PSX1526KEGT1 is a high-performance, mixed-signal integrated circuit from NXP Semiconductors, designed to cater to a wide range of applications that require precision and efficiency. This advanced chip is part of NXP's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Integration: The PSX1526KEGT1 integrates multiple functionalities into a single chip, which helps in reducing the overall system footprint and simplifies the design process for engineers.
  • Power Efficiency: With advanced power management features, this product is optimized for low power consumption, making it ideal for battery-operated devices and energy-sensitive applications.
  • Robust Performance: Engineered to deliver reliable performance under a range of operating conditions, the PSX1526KEGT1 maintains its functionality in various environments.
  • Connectivity: The device supports various communication protocols, ensuring seamless integration with other components and systems.

Applications

The versatility of the PSX1526KEGT1 allows it to be used in multiple applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure
  • Medical devices

Technical Specifications

The PSX1526KEGT1 offers a range of technical specifications that make it a robust choice for designers:

  • Operating Voltage Range: Specified to meet the needs of various applications.
  • Temperature Range: Capable of operating over a wide temperature range to ensure reliability in extreme conditions.
  • Packaging: Available in a package that is designed for optimal thermal performance and space-saving on the PCB.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the PSX1526KEGT1 is no exception. It is manufactured under stringent quality control measures and is designed to meet the high standards expected by the industry.

Support and Documentation

Customers can access comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the PSX1526KEGT1 into their projects. NXP also provides dedicated support to address any technical queries or challenges that may arise.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess