EN
  • EN
  • DE

PTN3300AHF2

Part No PTN3300AHF2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC DVI/HDMI LEVEL SHIFT 48-HWQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications DVI, HDMI Level Switching
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 48-HWQFN
Mounting Surface Mount
Win Source Part Number 062190-PTN3300AHF2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTN3300AHF2 CAD Model

Description

The PTN3300AHF2 is a state-of-the-art interface device from NXP Semiconductors, designed to bridge the gap between legacy and modern digital interfaces. It is specifically engineered for the seamless conversion of DisplayPort (DP) signals to High-Definition Multimedia Interface (HDMI) signals, making it an essential component for a wide range of multimedia and computing applications.

Key Features

  • High-Resolution Support: The PTN3300AHF2 is capable of supporting high-resolution video output, ensuring compatibility with the latest monitors and displays that require high bandwidth for crisp and clear images.
  • Audio Support: In addition to video, this chip also supports high-quality digital audio transmission, providing an integrated audio-video interface solution.
  • Plug and Play: Designed for ease of use, the PTN3300AHF2 requires no software drivers or configuration, offering a true plug-and-play experience for users.
  • Low Power Consumption: Energy efficiency is a key consideration in the design of this product, with low power consumption that enhances its suitability for portable and battery-powered devices.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection, safeguarding the interface against common electrostatic damage and enhancing its durability and lifespan.

Applications

The PTN3300AHF2 is versatile in its applications, suitable for use in:

  • Laptop and Desktop Computers
  • Docking Stations
  • Graphics Cards
  • Monitors, Projectors, and TVs
  • Home Entertainment Systems
  • Video Conferencing Systems

Technical Specifications

With a compact form factor, the PTN3300AHF2 is designed to fit into a variety of hardware configurations without compromising on performance. Its technical specifications include:

  • Compliance with DisplayPort v1.2 and HDMI 1.4 standards
  • Support for 3D video formats
  • Integrated HDCP 1.3 content protection for secure transmission of digital content
  • Automatic power-down mode when not in use, further reducing power consumption

Whether for professional or personal use, the PTN3300AHF2 from NXP is a reliable and efficient solution for interfacing between DisplayPort and HDMI technologies.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8845 $59.6535
8+ $16.3155 $130.5240
11+ $15.8062 $173.8682
16+ $15.2957 $244.7312
20+ $14.7863 $295.7260
27+ $13.2559 $357.9093
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess