EN
  • EN
  • DE

74LCX162244TTR

Part No 74LCX162244TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 076320-74LCX162244TTR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Clock & Timing, Communications & Networking, Test & Measurement, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian 74LCX162244TTR CAD Model

Description

STMicroelectronics 74LCX162244TTR Low Voltage 16-Bit Buffer/Line Driver

The 74LCX162244TTR from STMicroelectronics is a high-performance, low-voltage 16-bit buffer and line driver designed to facilitate interfacing between different voltage domains in a wide range of digital applications. This integrated circuit (IC) is part of the LCX family, which is known for its low power consumption and high drive capability, making it suitable for operating with low voltage power supplies while still delivering the necessary drive strength for high-speed signals.

Constructed with advanced silicon gate CMOS technology, the 74LCX162244TTR ensures reduced power dissipation without sacrificing speed. It operates with a 1.65V to 3.6V supply, providing a guaranteed output drive at both 3.3V and 2.5V supply voltages, which makes it particularly versatile for mixed-voltage applications. The device is equipped with 16 non-inverting buffers with 3-state outputs, which can be used as line drivers for data transmission over long distances or high capacitive loads.

The device's 3-state outputs are controlled by Output Enable (OE) inputs, allowing the outputs to be placed in a high impedance state, which is essential for shared data lines and bus-oriented systems. The 74LCX162244TTR also features 5V tolerant inputs and outputs, which enable interfacing with 5V logic without the need for external level shifters.

In addition to its impressive electrical characteristics, the 74LCX162244TTR comes in a TSSOP (Thin Shrink Small Outline Package) form factor with 48 pins, denoted by the 'TTR' suffix in its part number. This package is optimized for reduced space on printed circuit boards, making it a suitable choice for space-constrained applications.

Its performance and design make the STMicroelectronics 74LCX162244TTR an ideal choice for a wide array of applications, including memory interfacing, data communication, and signal buffering in consumer electronics, telecommunications, and computing environments. Its robust design ensures reliable operation in the presence of fast edge rates, ground bounce, and package undershoot, contributing to a high-quality digital experience.

For engineers and designers looking for a high-speed, low-power, and versatile buffer/line driver, the STMicroelectronics 74LCX162244TTR offers a compelling solution that balances performance with power efficiency.

You May Also Be Interested in

Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess