EN
  • EN
  • DE

PTN3311DP,118

Part No PTN3311DP,118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC XLATR PECL-LVDS LOGIC 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal PECL
Output Signal LVDS
Output Type Differential
Data Rate 800Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 117787-PTN3311DP,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTN3311DP,118 CAD Model

Description

The PTN3311DP,118 is a high-performance interface IC produced by NXP Semiconductors. This advanced chip is designed to bridge the gap between legacy serial and parallel port devices and the latest Universal Serial Bus (USB) technology. It is an ideal solution for modernizing and extending the life of devices that require an interface conversion.

Key Features

  • USB Interface: The PTN3311DP,118 is equipped with a USB 1.1 and 2.0 compliant interface, ensuring compatibility with a wide range of devices and systems.
  • Port Conversion: It offers a seamless conversion from RS-232 serial or IEEE 1284 parallel ports to USB, providing a simple upgrade path for older peripherals.
  • Speed and Efficiency: With its high data transfer rates, the PTN3311DP,118 allows for efficient communication between connected devices, minimizing latency and maximizing throughput.
  • Voltage Range: The device operates within a broad voltage range, making it versatile for various applications and system requirements.
  • Compact Design: The PTN3311DP,118 comes in a small package, making it suitable for space-constrained applications without sacrificing performance or functionality.

Applications

The PTN3311DP,118 is widely used in a variety of applications, including but not limited to:

  • Upgrading legacy industrial and scientific equipment with USB connectivity
  • Enabling USB interface for point-of-sale systems
  • Integrating USB into measurement and automation systems
  • Facilitating data transfer from older peripherals to modern computers

Technical Specifications

  • Manufacturer: NXP Semiconductors
  • Part Number: PTN3311DP,118
  • Compliance: USB 1.1 and 2.0
  • Operating Voltage: Broad range to accommodate different power supplies
  • Package: Small form factor for easy integration

The NXP PTN3311DP,118 is a robust and reliable solution for system designers and engineers looking to incorporate USB functionality into existing systems or to design new products with legacy port compatibility. Its ease of use, coupled with NXP's reputation for quality, makes it a go-to choice for interface conversion applications.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess