EN
  • EN
  • DE

PTN3700AEV118

Part No PTN3700AEV118
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PTN3700AEV - 1.8 V SIMPLE MOBILE / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number PTN3700
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1086317-PTN3700AEV118
Ultra Librarian 3D Model Ultra Librarian PTN3700AEV118 CAD Model

Description

The PTN3700AEV118 is a cutting-edge I/O expander product from NXP Semiconductors, designed to offer a seamless extension of input and output functionalities for embedded systems. This high-performance device is particularly suitable for applications requiring additional I/O capabilities beyond what the main processor or microcontroller can provide.

Key Features

  • Expansive I/O Extension: The PTN3700AEV118 significantly increases the number of I/O pins available, making it an ideal solution for complex embedded systems that need to manage multiple peripherals.
  • High-Speed Interface: Equipped with a high-speed interface, this I/O expander ensures rapid communication with the host processor, enabling efficient operation and data handling.
  • Low Power Consumption: Designed with power efficiency in mind, the PTN3700AEV118 minimizes energy usage, making it suitable for battery-powered and energy-sensitive applications.
  • Easy Integration: The compact form factor and simple interface of the PTN3700AEV118 allow for straightforward integration into existing designs without the need for extensive redesign or additional components.

Applications

The versatility of the PTN3700AEV118 makes it an excellent choice for a wide range of applications, including:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive infotainment systems
  • Portable devices

Technical Specifications

The PTN3700AEV118 boasts robust technical specifications that ensure reliable performance in various environments:

  • Multiple I/O channels for extensive peripheral management
  • Support for various input and output configurations
  • Compatibility with a wide range of microcontrollers and processors
  • Durable construction that withstands harsh operating conditions

In conclusion, the PTN3700AEV118 from NXP Semiconductors is a highly capable I/O expander that offers enhanced functionality, high-speed performance, and ease of integration. Whether for industrial, automotive, or consumer applications, this device is engineered to meet the demands of complex electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess