EN
  • EN
  • DE

PTVS15VS1UR

Part No PTVS15VS1UR
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description 400 W Transient Voltage Suppressor / TVS Diode Single Uni-Dir 15V 400W Automotive 2-Pin SOD-123W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240726-PTVS15VS1UR
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PTVS15VS1UR
Introduction Date February 02, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PTVS15VS1UR CAD Model

Description

Overview of NXP's PTVS15VS1UR Transient Voltage Suppressor

The PTVS15VS1UR from NXP Semiconductors is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronics from voltage spikes and surges. This component is an essential safeguard in a wide range of applications, including automotive systems, industrial controls, data communication devices, and consumer electronics.

Key Features

  • High Surge Protection: With a stand-off voltage of 15V, the PTVS15VS1UR is capable of handling surge currents of up to 400A (8/20 µs pulse), providing exceptional protection against transient overvoltage events.
  • Low Clamping Voltage: This TVS diode offers a low clamping voltage, which ensures that the protected components are exposed to minimal stress during surge events.
  • Uni-Directional Design: The uni-directional configuration of the diode is tailored for DC applications where polarity is fixed, offering targeted protection against positive transients.
  • Compact Package: Enclosed in an SOD-123W surface-mount package, the PTVS15VS1UR is both space-efficient and suitable for automated PCB assembly processes, making it ideal for compact electronic designs.

Applications

The PTVS15VS1UR is versatile and can be integrated into a variety of circuits that require transient voltage suppression. Some of the common applications include:

  • Automotive ECUs and onboard electronics
  • Power supply protection
  • Industrial control systems
  • Telecommunication infrastructure
  • Portable consumer devices

Reliability and Quality

NXP's commitment to quality and reliability is evident in the PTVS15VS1UR TVS diode. It is manufactured to stringent industry standards, ensuring that it performs consistently across various environmental conditions. The device's rugged construction allows it to withstand repetitive surge events without degradation, contributing to the longevity and stability of the end product.

Conclusion

With its high surge capability, low clamping voltage, and compact form factor, the PTVS15VS1UR from NXP is an excellent choice for designers looking to enhance the protection of their electronic systems against voltage transients. Its suitability for a broad range of applications and adherence to NXP's quality standards makes it a reliable and valuable addition to any circuit prone to voltage spikes.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1901 $50.3765
565+ $0.1781 $100.6265
875+ $0.1721 $150.5875
1,250+ $0.1600 $200.0000
1,625+ $0.1540 $250.2500
2,030+ $0.1480 $300.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess