EN
  • EN
  • DE

PTVS3V3P1UP

Part No PTVS3V3P1UP
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description 600 W Transient Voltage Suppressor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case CFP5
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 758507-PTVS3V3P1UP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTVS3V3P1UP CAD Model

Description

Overview of NXP's PTVS3V3P1UP TVS Diode

The PTVS3V3P1UP is a high-quality, robust Transient Voltage Suppressor (TVS) diode designed by NXP Semiconductors. This component is specifically engineered to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. It is an ideal solution for safeguarding high-speed data lines and other circuits that are susceptible to electrostatic discharge (ESD) and electrical fast transients (EFT).

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, which ensures that any transient voltage spikes are kept to a minimum, providing superior protection for sensitive circuits.
  • High Surge Current Capability: With the ability to handle a high surge current, the PTVS3V3P1UP is capable of protecting against severe transient conditions, such as those caused by lightning strikes.
  • Uni-directional Device: This TVS diode is uni-directional, making it suitable for protecting lines where the signal polarity is constant.
  • Low Capacitance: The device features low capacitance, which is critical for maintaining signal integrity, especially in high-speed communication applications.
  • Power Dissipation: It has a power dissipation rating that ensures the diode can absorb transient energy without failure, thereby protecting the downstream components from damage.

Applications

The PTVS3V3P1UP is versatile and can be used in a wide range of applications, including:

  • Telecommunications systems
  • Networks and Ethernet devices
  • Computers and peripherals
  • Portable electronics
  • Power supply lines
  • Automotive electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the PTVS3V3P1UP is no exception. It is manufactured to meet high industry standards, ensuring reliability and performance even in the most demanding conditions. This TVS diode is a testament to NXP's dedication to providing components that enhance the safety and longevity of electronic systems.

Whether you're designing a new system or looking to upgrade existing circuit protection, the PTVS3V3P1UP from NXP Semiconductors offers a reliable and effective solution for guarding against voltage transients.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2295 $50.4900
535+ $0.1884 $100.7940
825+ $0.1825 $150.5625
1,135+ $0.1766 $200.4410
1,465+ $0.1707 $250.0755
1,965+ $0.1530 $300.6450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess