EN
  • EN
  • DE

PTVS45VS1UR

Part No PTVS45VS1UR
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description 400 W Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240750-PTVS45VS1UR
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PTVS45VS1UR CAD Model

Description

Introducing the PTVS45VS1UR Transient Voltage Suppressor from NXP

The PTVS45VS1UR is a state-of-the-art transient voltage suppressor (TVS) designed by NXP Semiconductors, a leader in the electronics industry. This robust component is engineered to protect sensitive electronics from voltage spikes and surges, making it an essential part of any circuit where transient voltage protection is required.

Key Features

  • High Surge Capability: The PTVS45VS1UR is capable of handling surge currents up to 45A (8/20µs pulse), providing reliable protection against severe transient events.
  • Low Clamping Voltage: With a low clamping voltage, this TVS diode ensures that the protected component is exposed to a minimal voltage overshoot during a transient event.
  • Uni-directional Protection: This device offers uni-directional transient voltage suppression, which is ideal for DC power supply applications.
  • Compact Package: The PTVS45VS1UR comes in a small SOD-123W surface-mount package, which saves valuable board space without compromising on performance.
  • High Reliability: Designed to meet rigorous industry standards, the PTVS45VS1UR offers excellent reliability in a variety of challenging environments.
  • RoHS Compliant: This TVS diode is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in green electronics.

Applications

The PTVS45VS1UR is an excellent choice for a wide range of applications where transient voltage protection is critical. Its applications include:

  • Automotive electronics
  • Industrial systems
  • Telecommunications equipment
  • Power supplies
  • Portable devices
  • Computing interfaces

Technical Specifications

The PTVS45VS1UR transient voltage suppressor has a stand-off voltage of 45V, which is ideal for protecting 36V nominal voltage systems. It is characterized by a fast response time, ensuring that the protected circuitry is shielded from voltage transients in a timely manner.

In summary, the PTVS45VS1UR from NXP Semiconductors is a powerful solution for safeguarding electronic components against voltage transients. Its combination of high surge capability, low clamping voltage, and compact form factor makes it a superior choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess