EN
  • EN
  • DE

PUMD15

Part No PUMD15
Manufacturer NXP / Nexperia
Description NPN/PNP resistor-equipped transistors : R1 = 4.7 k-ohm, R2 = 4.7 k-ohm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240787-PUMD15
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PUMD15 CAD Model

Description

The PUMD15 is a cutting-edge product from NXP Semiconductors, a renowned leader in the industry. This dual NPN/PNP resistor-equipped transistor is designed to deliver high performance and efficiency for a wide range of applications. The PUMD15 is part of NXP's innovative portfolio of semiconductor solutions that are engineered to meet the rigorous demands of modern electronic circuits.

Key Features of the PUMD15

  • Configuration: The PUMD15 features a unique configuration that includes a dual NPN/PNP transistor. This allows for versatile application in various circuit designs, providing both high-speed switching and amplification capabilities.
  • Integration: With built-in bias resistors, the PUMD15 simplifies circuit design by reducing component count. This integration facilitates smaller PCB layouts and can lead to cost savings in both materials and assembly.
  • Power Handling: The product is capable of handling moderate power levels, making it suitable for a range of intermediate power applications. It is designed to operate efficiently, ensuring long-term reliability and performance.
  • Package: Encased in a small SOT363 (SC-88) surface-mounted package, the PUMD15 is optimized for space-constrained applications. Its compact footprint is ideal for high-density circuit designs.

Applications

The versatility of the PUMD15 makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Digital logic circuits
  • Power management systems
  • Signal processing units
  • Control interfaces
  • Other mixed-signal applications

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PUMD15 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications under a wide range of conditions.

Conclusion

The PUMD15 from NXP Semiconductors represents a blend of innovation, efficiency, and practicality. Its dual NPN/PNP configuration, integrated resistors, and compact package make it a powerful component for designers looking to optimize their electronic systems. Whether for power management or signal processing, the PUMD15 is a reliable and cost-effective solution that embodies NXP's commitment to excellence in semiconductor manufacturing.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1,740+ $0.0288 $50.1120
4,220+ $0.0237 $100.0140
6,555+ $0.0229 $150.1095
9,010+ $0.0222 $200.0220
11,630+ $0.0215 $250.0450
15,625+ $0.0192 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess