EN
  • EN
  • DE

PUSBM15VX4-TL

Part No PUSBM15VX4-TL
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1221+Rohs
Reference case DFN7
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 726110-PUSBM15VX4-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PUSBM15VX4-TL CAD Model

Description

The PUSBM15VX4-TL is a state-of-the-art USB ESD protection device designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This device is specifically engineered to safeguard USB data and power lines from electrostatic discharge (ESD) events, which can cause irreversible damage to sensitive electronic components.

Key Features

  • ESD Protection: The PUSBM15VX4-TL offers robust ESD protection for USB 2.0 and other high-speed data lines, compliant with the IEC61000-4-2 standard, ensuring a high level of protection for sensitive circuitry.
  • Low Capacitance: With ultra-low line capacitance, this device guarantees minimal signal distortion, making it ideal for preserving signal integrity in high-speed communication applications.
  • Compact Package: The device comes in a small SOT23-6 package, which is perfect for space-constrained applications without compromising on performance.
  • Multiple Channel Protection: It features four lines of protection, making it suitable for dual USB ports or other interface combinations requiring multiple protections.

Applications

The PUSBM15VX4-TL is versatile and can be used in various applications, including:

  • USB 2.0 Power and Data Line Protection
  • Portable Electronics
  • Consumer Electronics
  • Computing Devices
  • Communication Systems

Performance and Quality

NXP's commitment to quality ensures that the PUSBM15VX4-TL meets rigorous industry standards for performance and reliability. The device's fast response time to ESD strikes helps to prevent damage to downstream components, thereby enhancing the overall durability and longevity of electronic systems.

Environmental Compliance

The PUSBM15VX4-TL is designed with environmental responsibility in mind. It is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it's free from specific hazardous materials commonly used in electronics. This makes the device safer for both consumers and the environment.

In summary, the PUSBM15VX4-TL from NXP is a high-performance, compact, and environmentally friendly solution for USB ESD protection, suitable for a wide range of applications where data integrity and component longevity are paramount.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess