EN
  • EN
  • DE

PUSBM5V5X4-TL

Part No PUSBM5V5X4-TL
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description High-speed USB OTG ESD protection diode arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240813-PUSBM5V5X4-TL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PUSBM5V5X4-TL CAD Model

Description

The NXP PUSBM5V5X4-TL is a state-of-the-art USB Electrostatic Discharge (ESD) protection device designed to safeguard high-speed interfaces from transient voltage spikes that can cause permanent damage. This compact, surface-mountable component is an essential addition to any design where USB interfaces are exposed to the external environment, making it a critical element for consumer electronics, computing devices, and communication systems.

Key Features:

  • High ESD Protection: With the capability to withstand ESD discharges up to ±15 kV (air and contact discharge), the PUSBM5V5X4-TL ensures robust protection for sensitive circuits.
  • Low Capacitance: The device features ultra-low line capacitance, approximately 0.7 pF, which minimizes signal attenuation, making it ideal for protecting high-speed data lines without compromising data integrity.
  • USB 2.0 Speed Compatibility: Engineered to support data rates of USB 2.0, this protection device ensures seamless operation at speeds of up to 480 Mbps.
  • Multi-Line Protection: It offers protection for up to four data lines in a single package, providing a compact and efficient solution for USB port protection.
  • Low Clamping Voltage: The device provides a low clamping voltage, which is vital for protecting modern electronics that operate at lower voltage levels.
  • Leadless Package: The PUSBM5V5X4-TL comes in a small SOT886 leadless package, which not only saves valuable board space but also enhances the thermal performance of the device.

Applications:

The versatility of the PUSBM5V5X4-TL makes it suitable for a wide range of applications, including:

  • Mobile Phones and Smart Devices
  • Personal Computers and Laptops
  • Portable Electronics
  • Digital Cameras and Video Equipment
  • Printers and Peripheral Devices
  • Networking Equipment and Routers

Why Choose the PUSBM5V5X4-TL?

As USB interfaces continue to be a universal standard for data and power transfer, the need for effective ESD protection increases. The NXP PUSBM5V5X4-TL is a reliable choice for designers looking to enhance the durability and longevity of their products. Its combination of high ESD protection, low capacitance, and high-speed data line compatibility, all in a compact footprint, make it an excellent choice for safeguarding USB interfaces against the rigors of daily use and handling.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7334 $52.0020
75+ $1.4223 $106.6725
110+ $1.3778 $151.5580
150+ $1.3334 $200.0100
195+ $1.2889 $251.3355
260+ $1.1556 $300.4560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,514 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess