EN
  • EN
  • DE

PVF30NS151CKU26

Part No PVF30NS151CKU26
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components
Description IC MCU 32BIT ROMLESS 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-A5
Data Bus Width 32-Bit Single-Core
Speed 266MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SCI, SD, SPI, UART/USART, USB OTG
Peripherals DMA, LVD, WDT
Program Memory Type ROMless
Date RAM Size 1.5MB
Supply Voltage 3V ~ 3.6V
Data Converters A/D 12bit SAR; D/A 12bit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP-EP (24x24)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 284422-PVF30NS151CKU26
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PVF30NS151CKU26 CAD Model

Description

The PVF30NS151CKU26, from the renowned semiconductor manufacturer NXP Semiconductors, is a cutting-edge power MOSFET designed for high-efficiency power management applications. This device is a testament to NXP's commitment to providing advanced solutions for energy-critical scenarios across various industries, including automotive, industrial, and consumer electronics.

Key Features:

  • Low On-Resistance: The PVF30NS151CKU26 boasts an extremely low on-resistance, which significantly reduces conduction losses and enhances overall system efficiency.
  • High Switching Speed: With its fast switching capabilities, this MOSFET minimizes switching losses, making it ideal for high-frequency applications.
  • Thermal Management: The product is encapsulated in a robust package that ensures excellent thermal performance, thereby sustaining reliability even under high-temperature conditions.
  • Gate Charge: It features an optimized gate charge that facilitates reduced switching energy, contributing to the device's energy-saving characteristics.
  • High Current Capability: The MOSFET is capable of supporting high current loads, making it suitable for demanding power applications.

Applications:

The PVF30NS151CKU26 is versatile and can be used in a variety of applications. It is particularly well-suited for DC-DC converters, motor drives, and power management systems. Its reliability and performance also make it an excellent choice for solar inverters, power supplies, and electric vehicles where efficient power conversion is critical.

Quality and Reliability:

NXP's PVF30NS151CKU26 is manufactured with stringent quality control measures, ensuring high reliability and performance consistency. The device meets industry-standard specifications and undergoes rigorous testing to guarantee it performs to the highest standards even in the most challenging environments.

Environmental Considerations:

In line with NXP's commitment to environmental sustainability, the PVF30NS151CKU26 is designed with eco-friendly materials and complies with international regulations such as RoHS, which restricts the use of certain hazardous substances in electronic equipment.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Omron
Lowest to $1.0478
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $137.8377 $137.8377
2+ $133.2431 $266.4862
3+ $119.4593 $358.3779
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess