EN
  • EN
  • DE

PVR100AZ-B2V5

Part No PVR100AZ-B2V5
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Voltage regulator series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240890-PVR100AZ-B2V5
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVR100AZ-B2V5 CAD Model

Description

Product Overview: PVR100AZ-B2V5 from NXP

The PVR100AZ-B2V5 is a cutting-edge semiconductor product from NXP, a leading technology company known for its innovative and high-performance solutions. This particular component is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers looking to enhance their electronic designs.

Key Features

  • Advanced Technology: The PVR100AZ-B2V5 is built using NXP's state-of-the-art semiconductor fabrication processes, ensuring high reliability and performance.
  • High Efficiency: This product is designed for optimal power management, which translates to increased efficiency in electronic systems, contributing to energy savings and prolonged battery life in portable applications.
  • Compact Design: With miniaturization being a crucial aspect of modern electronics, the PVR100AZ-B2V5 boasts a compact footprint, making it suitable for space-constrained applications.
  • Robustness: The device is engineered to withstand harsh operating conditions, offering a robust solution for industrial and automotive applications that require high levels of durability.

Applications

The PVR100AZ-B2V5 is ideal for a variety of applications, including but not limited to:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Portable devices
  • Telecommunication infrastructure

Technical Specifications

Below are some of the technical specifications that define the PVR100AZ-B2V5:

  • Voltage ratings and power handling capabilities
  • Operating temperature range
  • Package type and dimensions
  • Compliance with industry standards and certifications

In summary, the PVR100AZ-B2V5 from NXP is an exceptional component that offers reliability, efficiency, and versatility for a myriad of electronic applications. Its robust design and technical sophistication make it a prime choice for engineers and designers aiming to create cutting-edge electronic products.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2948 $58.2660
110+ $1.0626 $116.8860
170+ $1.0291 $174.9470
235+ $0.9956 $233.9660
305+ $0.9621 $293.4405
405+ $0.8628 $349.4340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess