EN
  • EN
  • DE

PVR100AZ-B3V0,115

Part No PVR100AZ-B3V0,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 0.1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN + Zener
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 160 @ 100mA, 1V
Maximum Power Dissipation 550mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 114984-PVR100AZ-B3V0,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVR100AZ-B3V0,115 CAD Model

Description

The PVR100AZ-B3V0,115 is a cutting-edge voltage regulator designed and manufactured by NXP Semiconductors, a global leader in the electronics industry. This product is part of NXP's extensive portfolio of power management solutions, designed to provide stable and reliable voltage regulation across a wide range of applications.

Key Features

  • Output Voltage: The PVR100AZ-B3V0,115 provides a precise output voltage of 3.0V, which is ideal for ensuring consistent performance in sensitive electronic circuits.
  • Output Current: Capable of delivering an output current of up to 100mA, this voltage regulator can support a variety of low-power applications.
  • Package Type: This component comes in a SOT-23 package, which is known for its small footprint and suitability for high-density PCB layouts.
  • Low Dropout: The low dropout (LDO) feature of this regulator allows it to maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency in operation.
  • Thermal Protection: Equipped with thermal shutdown protection, the PVR100AZ-B3V0,115 safeguards itself and the application from potential damage due to overheating.
  • Short Circuit Protection: The device includes short circuit protection, ensuring reliability and longevity by preventing damage from unexpected current overloads.

Applications

The PVR100AZ-B3V0,115 is designed for use in a variety of applications. Its stable voltage output makes it suitable for:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supply
  • Consumer electronics
  • Telecommunications equipment

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PVR100AZ-B3V0,115 voltage regulator is built to meet the rigorous standards of the electronics industry, ensuring performance and reliability for critical applications.

Environmental Compliance

Compliant with RoHS (Restriction of Hazardous Substances), the PVR100AZ-B3V0,115 is designed with environmental responsibility in mind, minimizing the use of hazardous materials in its construction.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3534 $62.1204
14+ $8.4950 $118.9300
22+ $8.2294 $181.0468
30+ $7.9637 $238.9110
38+ $7.6992 $292.5696
51+ $6.9023 $352.0173
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess