EN
  • EN
  • DE

2SC5342UF Y

Part No 2SC5342UF Y
Manufacturer AUK corp
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 32V 0.5A 3-Pin SOT-323F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer AUK corp
Win Source Part Number 220075-2SC5342UF Y
Popularity Low
Supply and Demand Status Balance
Family Name 2SC5342UF
Introduction Date August 24, 2000
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 2SC5342UF Y CAD Model

Description

Overview of 2SC5342UF Y

The 2SC5342UF Y is a versatile NPN transistor commonly used in amplification and switching purposes. Characterized by its robust construction, this transistor offers significant reliability and efficiency, making it integral to modern electronic circuits.

Key Features and Benefits

  • High Gain Performance: The 2SC5342UF Y boasts exceptionally high current gain, ensuring effective signal amplification in various applications.
  • Low Saturation Voltage: This feature allows for energy-efficient operation, reducing power loss and heat generation during use.
  • Compact Size: Its compact form factor facilitates integration into space-constrained circuit designs, enhancing versatility.
  • Reliability: Constructed to endure rigorous conditions, the 2SC5342UF Y ensures consistent performance over extended periods.

Applications and Projects

  • Audio Amplifiers: Ideal for enhancing audio signals in home theater systems, musical instruments, and public address systems.
  • Switching Regulators: Used in power management systems that require quick and reliable switching capabilities.
  • RF Amplification: Suitable for radio frequency amplifiers in communication devices.
  • Motor Control: Can be utilized in controlling small motors in robotics and automated systems.

Additional Details

The 2SC5342UF Y is engineered for both industrial and consumer electronics. Its NPN configuration makes it highly effective in designs focused on enhancing speed and efficiency. Engineers value its consistent gain bandwidth product and its ability to perform under varying conditions, marking it as an essential component in modern electronics. Its extended operating temperature range broadens its application scope, making it suitable for challenging environments and diverse market needs.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess