EN
  • EN
  • DE

PXAG30KBBD

Part No PXAG30KBBD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit 80C51 CISC ROMLess 3.3V/5V 44-Pin LQFP / IC MCU 16BIT ROMLESS 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor XA
Part Core Size 16-Bit
Speed(Frequency) 30MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-LQFP (10x10)
Win Source Part Number 086903-PXAG30KBBD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PXAG30
Introduction Date June 25, 2001
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PXAG30KBBD CAD Model

Description

The PXAG30KBBD is a cutting-edge microcontroller product from the renowned semiconductor manufacturer NXP. Designed to cater to the rigorous demands of modern embedded systems, this high-performance microcontroller is part of NXP's advanced series that integrates powerful computing capabilities with energy efficiency.

Key Features

  • Core: At the heart of the PXAG30KBBD is a robust core that is optimized for both speed and power efficiency, ensuring that the device can handle complex tasks without compromising on energy consumption.
  • Memory: The device boasts a generous memory capacity, including high-speed RAM and flash memory, which allows for quick data access and reliable storage of firmware and application code.
  • Connectivity: With a range of connectivity options, the PXAG30KBBD is equipped to handle various communication protocols, making it an ideal choice for IoT applications and smart devices that require robust data exchange capabilities.
  • I/O Ports: A versatile set of input/output ports provides the flexibility needed to interface with a wide array of peripherals and sensors, enabling the microcontroller to adapt to numerous electronic applications.
  • Security: Understanding the importance of data security, the PXAG30KBBD incorporates advanced security features designed to protect against unauthorized access and ensure the integrity of the system's operations.

Applications

The PXAG30KBBD microcontroller is suitable for an extensive range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Wearable technology
  • Medical equipment

Technical Specifications

For detailed technical specifications, developers and engineers can refer to the datasheet provided by NXP. The datasheet offers in-depth information on the operating parameters, electrical characteristics, and packaging details, ensuring that designers have all the necessary data to incorporate the PXAG30KBBD into their projects effectively.

In summary, the PXAG30KBBD from NXP is a versatile and powerful microcontroller that delivers exceptional performance and reliability for a wide range of electronic applications. Its comprehensive feature set, coupled with NXP's commitment to quality, makes it an excellent choice for any project requiring a high-caliber microcontroller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7367 $61.5771
30+ $3.8866 $116.5980
47+ $3.7653 $176.9691
64+ $3.6440 $233.2160
82+ $3.5228 $288.8696
110+ $3.1578 $347.3580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess