EN
  • EN
  • DE

PXLS61322AESR2

Part No PXLS61322AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description XTRINSIC 2 AXIS MED/MED XY SPI32 / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PXLS61322
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346595-PXLS61322AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS61322AESR2 CAD Model

Description

Introducing the PXLS61322AESR2 Microcontroller from NXP

The PXLS61322AESR2 is a highly versatile and powerful microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the world of advanced integrated circuits. This state-of-the-art MCU is part of NXP's product line that is renowned for its robust performance, energy efficiency, and reliability, making it an ideal choice for a wide range of applications.

At the heart of the PXLS61322AESR2 lies an advanced processor core that delivers exceptional computational speed and efficiency. This core is supported by a rich set of features that cater to the needs of modern embedded systems. With its ample memory resources, including high-speed flash memory and RAM, the PXLS61322AESR2 offers developers the flexibility to implement complex algorithms and applications without compromising on performance.

The MCU's connectivity options are extensive, providing numerous interfaces for both digital and analog peripherals. This enables the PXLS61322AESR2 to easily integrate with sensors, actuators, communication modules, and other electronic components. Whether you're designing an industrial control system, a sophisticated medical device, or a cutting-edge automotive application, this MCU provides the necessary connectivity to bring your project to life.

Security is a paramount concern in today's connected world, and the PXLS61322AESR2 addresses this with its built-in security features. These features ensure that data integrity and secure operations are maintained, protecting your systems from unauthorized access and cyber threats. NXP's commitment to security means that you can trust the PXLS61322AESR2 to be a secure foundation for your applications.

For developers, NXP provides comprehensive support and resources to facilitate the design process. From detailed datasheets and reference manuals to software libraries and development tools, everything you need to get started with the PXLS61322AESR2 is at your fingertips. NXP's active developer community and technical support also mean that you're never alone when facing design challenges.

Whether you're an experienced engineer or a newcomer to embedded system design, the PXLS61322AESR2 from NXP is a smart choice for your next project. With its powerful features, extensive support, and proven reliability, it stands out as a top-tier MCU that can meet and exceed the demands of modern electronics.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess