EN
  • EN
  • DE
  • IT

PZM2.7NB2A

Part No PZM2.7NB2A
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator double diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1241017-PZM2.7NB2A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZM2.7NB2A CAD Model

Description

The PZM2.7NB2A is a cutting-edge semiconductor product from NXP Semiconductors, a renowned leader in the electronics industry. This particular component is a Zener diode, characterized by its ability to regulate voltage across electronic circuits, ensuring stability and protection for sensitive components.

Key Features

  • Voltage Regulation: The PZM2.7NB2A boasts a nominal Zener voltage of 2.7V, making it ideal for applications requiring a precise voltage reference.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode is capable of handling moderate amounts of power, ensuring reliable operation under various conditions.
  • Package: Encased in a SOT346 (SOT-23) package, the PZM2.7NB2A is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving design on printed circuit boards (PCBs).
  • Low Leakage Current: It features a low leakage current, which minimizes power loss and enhances the overall efficiency of the electronic system.
  • High Surge Current Capability: The device can withstand high surge currents, providing robust protection against transient voltage spikes.

Applications

The PZM2.7NB2A is versatile and can be used across a wide range of applications. It is particularly suitable for:

  • Voltage stabilization in power supplies
  • Protection circuits in consumer electronics
  • Reference voltage sources in analog-to-digital converters
  • Energy management systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet stringent industry standards. The PZM2.7NB2A is no exception, as it is manufactured with precision and subjected to rigorous testing to ensure optimal performance and reliability.

Environmental Considerations

The PZM2.7NB2A adheres to environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. This commitment reflects NXP's dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to $0.0328
SMC Diode Solutions
DIODE ZENER 27V 1W SMA
Lowest to $0.1104
ON Semiconductor
DIODE ZENER 150V 3W SMB
Lowest to $0.1756
GOOD-ARK Electronics
DIODE, ZENER, 0.35W, 24V, 2%, SO
Lowest to $0.0264
DIOTEC Electronics Corporation
DIODE ZENER 7.5V 300MW SOT23-3
Lowest to $0.0529
Yangzhou yangjie electronic co., ltd
SOT-23 30V 0.35W Diodes Zener
Lowest to $0.0169
Taiwan Semiconductor
DIODE ZENER 180V 1.25W DO214AC
Need more? Email Us
Taiwan Semiconductor
QMMELF, 500MW, 5%, SMALL SIGNAL
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 110V 1.25W DO214AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess