EN
  • EN
  • DE

QN9021/DY

Part No QN9021/DY
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX BLUETOOTH 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Frequency 2.4GHz
Power - Output 4dBm
Sensitivity -95dBm
Memory Size 128kB Flash
Serial Interfaces I2C, SPI, UART
GPIO 31
Supply Voltage (V) 2.4V ~ 3.6V
Current - Receiving 9.2mA
Current - Transmitting 8.8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800975-QN9021/DY
Ultra Librarian 3D Model Ultra Librarian QN9021/DY CAD Model

Description

The QN9021/DY from NXP Semiconductors is a high-performance, ultra-low-power Bluetooth Low Energy (BLE) system-on-chip solution designed for a wide range of wireless applications. This compact and efficient chip is ideal for developers looking to integrate Bluetooth functionality into their products with minimal power consumption and robust connectivity.

Key Features

  • Bluetooth 4.0 Compliant: The QN9021/DY is fully compliant with the Bluetooth 4.0 standard, ensuring seamless connectivity with other Bluetooth devices and the latest features in BLE technology.
  • Ultra-low Power Consumption: It is optimized for low power operation, which makes it an excellent choice for battery-powered devices such as wearables, IoT sensors, and healthcare monitors.
  • Integrated ARM Cortex-M0 Processor: The inclusion of a powerful ARM Cortex-M0 processor provides the computational power necessary for complex algorithms and application processing without the need for an external microcontroller.
  • On-chip Memory: Comes with built-in memory, including both RAM and flash, facilitating swift and efficient data handling and storage without external components.
  • Small Footprint: The small form factor of the QN9021/DY makes it a perfect choice for space-constrained applications.
  • Enhanced RF Performance: Advanced radio frequency design ensures excellent performance in terms of range and throughput.
  • Peripherals and IO: Features a range of peripherals, including GPIOs, ADCs, timers, and UARTs, providing developers with flexibility in interfacing with various external components.

Applications

The QN9021/DY is designed to be versatile, catering to a broad spectrum of applications. Its primary use cases include but are not limited to:

  • Wearable Devices
  • Smart Home Automation
  • Wireless Sensors and Beacons
  • Health and Fitness Monitors
  • Mobile Accessories

Conclusion

With its combination of low power consumption, high integration, and Bluetooth 4.0 support, the QN9021/DY from NXP Semiconductors represents a compelling solution for designers aiming to develop the next generation of wireless devices. Whether for consumer electronics or industrial applications, this SoC provides the reliability and performance required in today's connected world.

You May Also Be Interested in

Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3120 $50.8640
53+ $1.8971 $100.5463
82+ $1.8378 $150.6996
113+ $1.7785 $200.9705
146+ $1.7192 $251.0032
195+ $1.5414 $300.5730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,900 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess