EN
  • EN
  • DE

QN9090HN/001Z

Part No QN9090HN/001Z
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description QN9090 BLE SOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Type -
RF Family/Standard -
Protocol -
Modulation -
Frequency -
Data Rate (Max) -
Power - Output -
Sensitivity -
Memory Size -
Serial Interfaces -
Voltage - Supply -
Current - Receiving -
Current - Transmitting -
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Base Product Number QN9090
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1373268-QN9090HN/001Z
Ultra Librarian 3D Model Ultra Librarian QN9090HN/001Z CAD Model

Description

The QN9090HN/001Z is a state-of-the-art, ultra-low-power Bluetooth Low Energy (BLE) System-on-Chip (SoC) from the renowned semiconductor manufacturer, NXP. This advanced SoC is designed to deliver high performance, robust connectivity, and enhanced security for a wide range of IoT applications. It is an ideal solution for developers looking to create smart, connected devices with extended battery life and compact form factors.

Key Features

  • Bluetooth 5.0 Support: The QN9090HN/001Z is equipped with the latest Bluetooth 5.0 technology, offering improved data transfer rates, extended range, and enhanced coexistence with other wireless technologies.
  • Energy Efficiency: With its low-power design, the SoC enables devices to operate for extended periods on a single battery charge, making it perfect for wearable technology, wireless sensors, and other battery-powered applications.
  • Powerful ARM Cortex-M4 Processor: At the heart of the QN9090HN/001Z is a powerful 32-bit ARM Cortex-M4 processor, which provides ample computational power for complex algorithms and application processing.
  • Advanced Security Features: The SoC includes a range of security features such as AES-128 encryption, secure boot, and a random number generator to ensure the integrity and confidentiality of data transmissions.
  • Integration: This SoC is highly integrated with an RF transceiver, power management, and a range of peripherals and interfaces, reducing the need for external components and simplifying the design process.

Applications

The QN9090HN/001Z is versatile and can be used in various applications, including:

  • Smart Home Devices
  • Wearable Health and Fitness Trackers
  • Industrial Wireless Control
  • Wireless Sensor Networks
  • Connected Personal Devices

Technical Specifications

Parameter Value
Processor ARM Cortex-M4
Bluetooth Version 5.0
Memory Integrated Flash and RAM
Security AES-128, Secure Boot, RNG
Package QFN

For developers and manufacturers seeking a reliable and efficient BLE solution, the QN9090HN/001Z from NXP represents a top-tier choice, blending performance with energy efficiency to drive the next generation of connected devices.

You May Also Be Interested in

STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9521 $55.6647
16+ $6.5248 $104.3968
24+ $6.3209 $151.7016
33+ $6.1170 $201.8610
43+ $5.9131 $254.2633
57+ $5.3014 $302.1798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,297 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess