EN
  • EN
  • DE

S32K312NHT0MPBST

Part No S32K312NHT0MPBST
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 172QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000812-S32K312NHT0MPBST
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series S32K3
Package Tray
Speed 120MHz
Core Processor ARM® Cortex®-M7
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 172-QFP
Ultra Librarian 3D Model Ultra Librarian S32K312NHT0MPBST CAD Model

Description

The NXP S32K312NHT0MPBST is a high-performance automotive microcontroller designed to meet the rigorous demands of modern vehicle electronics. This device is part of NXP's S32K3 family, which is known for its robust architecture optimized for low-power operation and advanced security features.

Key Features:

  • Advanced ARM Cortex-M7 Core: At the heart of the S32K312NHT0MPBST is a powerful ARM Cortex-M7 core that operates at speeds of up to 112 MHz, providing the computational power required for complex automotive applications.
  • Memory Configuration: The microcontroller is equipped with 1.5 MB of flash memory and 256 KB of RAM, ensuring ample space for application code and data storage.
  • Connectivity: It includes a range of communication interfaces such as CAN FD, LIN, and SPI, making it ideal for networking within the vehicle's electronic system.
  • Robust Security: Security is a paramount concern in automotive applications, and the S32K312NHT0MPBST addresses this with its secure hardware extension (HSE), secure boot, and encryption support to safeguard against unauthorized access and ensure data integrity.
  • Analog and Digital Peripherals: The microcontroller features a rich set of peripherals, including multiple timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), to interface with various sensors and actuators.
  • Automotive Reliability: Designed to operate in harsh automotive environments, it is qualified for AEC-Q100 Grade 1, ensuring reliable performance from -40°C to +125°C.

Applications:

The S32K312NHT0MPBST is suited for a wide array of automotive applications, such as body control modules, advanced sensor fusion, and motor control systems. Its high level of integration and performance capabilities make it a go-to solution for designers seeking to create sophisticated automotive systems with stringent safety and reliability requirements.

Conclusion:

With its cutting-edge ARM Cortex-M7 core, comprehensive memory, versatile connectivity options, and robust security features, the NXP S32K312NHT0MPBST microcontroller is an excellent choice for developing advanced automotive applications that demand high reliability and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6238 $57.7428
13+ $7.8965 $102.6545
20+ $7.6497 $152.9940
28+ $7.4030 $207.2840
35+ $7.1562 $250.4670
47+ $6.4159 $301.5473
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,487 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess