EN
  • EN
  • DE

S87C654-4A44

Part No S87C654-4A44
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description CMOS single-chip 8-bit microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 310759-S87C654-4A44
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S87C654-4A44 CAD Model

Description

NXP S87C654-4A44 Microcontroller

The NXP S87C654-4A44 microcontroller is a robust, high-performance integrated circuit designed for a wide range of applications. This versatile microcontroller is part of NXP's renowned 8-bit microcontroller portfolio and is designed to offer a perfect balance between processing power and power consumption, making it an ideal choice for both industrial and consumer applications.

Key Features:

  • Advanced 8-bit Microcontroller: Built on a CMOS technology, the S87C654-4A44 offers a powerful 8-bit architecture that is optimized for speed and efficiency.
  • On-Chip Memory: It includes a generous amount of on-chip memory, featuring both Flash and RAM, which provides ample space for complex programs and data storage without the need for external memory components.
  • High-Speed Oscillator: The microcontroller comes with an integrated oscillator that supports a wide range of frequencies, ensuring precise timing for all operations.
  • Multiple I/O Ports: With several configurable input/output ports, the S87C654-4A44 can easily interface with external sensors, actuators, and other peripherals, providing great versatility in system design.
  • Power Management: The device offers advanced power management features, including various sleep modes, to reduce power consumption and extend battery life in portable applications.
  • Robust Security: Security features are embedded to protect against unauthorized access and to ensure the integrity of the system's operation.

Applications:

The S87C654-4A44 microcontroller is well-suited for a range of applications, such as:

  • Automotive control systems
  • Home appliances and smart home devices
  • Industrial automation and control
  • Medical equipment
  • Consumer electronics

With its combination of performance, flexibility, and security, the NXP S87C654-4A44 microcontroller is a reliable choice for developers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess