EN
  • EN
  • DE

S87C752-1DB

Part No S87C752-1DB
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description 80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 310778-S87C752-1DB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S87C752-1DB CAD Model

Description

The NXP S87C752-1DB microcontroller is a highly integrated and efficient 8-bit MCU designed for a wide range of applications. This device is part of NXP's renowned 87C family, known for its robust performance and reliability in various embedded systems. With its advanced features and capabilities, the S87C752-1DB is an ideal choice for designers looking to develop sophisticated electronics with compact footprints.

Key Features

  • Core: The microcontroller is built around an 80C51 core, providing compatibility with the MCS-51 instruction set which is well-known for its ease of use and wide support base.
  • Memory: It comes equipped with 2KB of on-chip EPROM, offering ample space for application code, and 128 bytes of RAM for efficient data processing.
  • Frequency: The S87C752-1DB operates at a frequency of up to 16 MHz, delivering the processing speed necessary for responsive and quick operations in time-sensitive applications.
  • I/O Ports: This MCU features 32 programmable I/O lines which are divided into four 8-bit ports, providing ample flexibility for interfacing with various peripherals and sensors.
  • Timer/Counters: It includes two 16-bit timer/counters, which can be utilized for a range of functions such as event counting, pulse generation, and timing measurement.
  • Serial Communication: The integrated full-duplex UART (Universal Asynchronous Receiver/Transmitter) facilitates serial communication, allowing for easy data exchange with other devices.
  • Power Management: The device supports a wide range of operating voltages from 2.7V to 5.5V, making it versatile for various power environments and ensuring power efficiency.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The S87C752-1DB is available in a 40-pin DIP (Dual In-line Package), which is suitable for through-hole PCB mounting.

Applications

The NXP S87C752-1DB microcontroller is suitable for a wide array of applications, including but not limited to industrial control systems, automotive electronics, consumer electronics, and communication devices. Its robust feature set ensures that it can meet the demands of complex and specialized tasks in various market sectors.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess