EN
  • EN
  • DE

S908AZ32AE0CFUER

Part No S908AZ32AE0CFUER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC08 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14)
Manufacturer NXP
Series HC08
Package Reel - TR
Part Status Not For New Designs
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 52
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 15x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-QFP
Case / Package 64-QFP (14x14)
Family Name S908AZ32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893280-S908AZ32AE0CFUER
Ultra Librarian 3D Model Ultra Librarian S908AZ32AE0CFUER CAD Model

Description

The NXP S908AZ32AE0CFUER is a robust and versatile microcontroller designed to cater to a wide range of applications in the industrial, automotive, and consumer electronics sectors. This high-performance 8-bit MCU is built on the HCS08 core and offers a perfect blend of processing power, low power consumption, and integrated features that make it suitable for a variety of embedded systems.

The S908AZ32AE0CFUER operates at a maximum frequency of 8 MHz, ensuring swift processing of tasks without compromising efficiency. With 32KB of flash memory, engineers have ample space for complex programs and algorithms. Moreover, the MCU boasts 2KB of RAM, providing sufficient working memory for data manipulation and buffer storage.

Key Features:

  • CPU: HCS08 8-bit Central Processing Unit.
  • Frequency: Up to 8 MHz clock speed for rapid task execution.
  • Memory: 32KB of flash memory for program storage and 2KB of RAM for data processing.
  • I/O Options: Multiple general-purpose input/output (GPIO) pins for versatile connectivity and peripheral control.
  • Timers: Integrated timer modules for accurate event timing and PWM generation.
  • Analog-to-Digital Converter (ADC): Built-in ADC for interfacing with analog sensors and converting signals to digital data.
  • Communication Interfaces: Includes I2C, SPI, and SCI for comprehensive communication capabilities with other devices and peripherals.
  • Power Management: Advanced power-saving modes to ensure optimal power consumption during various operational states.
  • Voltage Range: Operates within a voltage range that accommodates various power supplies and battery configurations.
  • Package: Available in a compact 48-pin QFN package, making it suitable for space-constrained applications.

The S908AZ32AE0CFUER is not only powerful but also designed with reliability in mind. Its robust architecture ensures stable operation under varying conditions, and its wide range of peripherals and interfaces make it a highly adaptable choice for designers looking to optimize their embedded solutions. Whether it's for control systems, automotive applications, or sophisticated consumer gadgets, the NXP S908AZ32AE0CFUER microcontroller is engineered to deliver performance and flexibility.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 491 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess