EN
  • EN
  • DE

S908GZ48H0MFAER

Part No S908GZ48H0MFAER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-BIT MCU, HC08 CORE, 48KB FLASH / * Microcontroller IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number S908
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 1201446-S908GZ48H0MFAER
Ultra Librarian 3D Model Ultra Librarian S908GZ48H0MFAER CAD Model

Description

The NXP S908GZ48H0MFAER is a highly integrated and efficient microcontroller designed to meet the demanding needs of modern embedded systems. This robust microcontroller is part of NXP's S9 family, renowned for its reliability and performance in a wide range of applications.

Key Features:

  • Core: The device features a 8-bit S08 central processing unit (CPU) which provides a perfect balance between processing power and energy efficiency, making it an ideal choice for power-sensitive applications.
  • Memory: Equipped with 48 KB of flash memory, the S908GZ48H0MFAER offers ample space for complex programs and algorithms. Additionally, it comes with 2 KB of RAM for efficient data handling and processing.
  • Advanced I/O Capabilities: With multiple general-purpose input/output (GPIO) pins, this microcontroller can handle various peripheral devices and can be easily integrated into a multitude of electronic systems.
  • Robust Timer System: It includes an enhanced timer system that supports a wide range of timing and counting functions, essential for precise control in applications such as motor control and sensor interfacing.
  • Analog Features: The S908GZ48H0MFAER comes with an integrated analog-to-digital converter (ADC) that allows for accurate measurement of analog signals, which is critical for applications that require precise sensor data acquisition.
  • Communication Interfaces: It supports various communication protocols including I2C, SPI, and SCI, enabling it to easily communicate with other microcontrollers, sensors, and peripheral devices.
  • Operating Conditions: The microcontroller operates within a wide voltage range and temperature spectrum, ensuring reliable performance in harsh environments and across different power supply conditions.
  • Package: It is available in a 64-LQFP (Low Profile Quad Flat Package) which provides a compact footprint while allowing for efficient heat dissipation and easy mounting on printed circuit boards.

The NXP S908GZ48H0MFAER is a versatile microcontroller that is well-suited for automotive, industrial, and consumer electronics applications where efficiency, reliability, and a wide range of features are of paramount importance. Its advanced peripherals and extensive memory capabilities make it an excellent choice for designers looking to create sophisticated and responsive embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess