EN
  • EN
  • DE

SZESD7371HT1G

Part No SZESD7371HT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description Ultra-Low Capacitance ESD Protection Diodes | TVS DIODE 5.3V SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 5.3V (Maximum)
Voltage - Breakdown (Minimum) 7V
Power Line Protection No
Applications Automotive, RF Antenna
Capacitance at Frequency 0.43pF at 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-76, SOD-323
Supplier Device Package SOD-323
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1263336-SZESD7371HT1G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZESD7371HT1G CAD Model

Description

ON Semiconductor SZESD7371HT1G - ESD Protection Diode

The SZESD7371HT1G from ON Semiconductor is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and transient voltage spikes. This robust diode is an essential component for modern electronic designs where high-speed data lines and sensitive circuits are exposed to the harsh realities of ESD events that can occur during manufacturing, handling, or operational use.

Key Features

  • Low Capacitance: The SZESD7371HT1G features ultra-low capacitance, typically just 0.5 pF, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • ESD Protection: It offers excellent ESD protection, meeting IEC61000-4-2 Level 4 standards, withstanding ESD strikes of ±20 kV (air discharge) and ±15 kV (contact discharge).
  • Low Clamping Voltage: The device provides a low dynamic resistance and clamping voltage, ensuring minimal impact on the circuit during an ESD event.
  • Small Package: Housed in a small SOD-323 package, the SZESD7371HT1G is perfect for space-constrained applications.
  • Lead-Free and RoHS Compliant: It is fully compliant with current environmental regulations, including RoHS, and is lead-free, making it suitable for use in green products.

Applications

The SZESD7371HT1G is versatile and can be used in a wide array of applications where ESD protection is critical. Some of these applications include:

  • USB 2.0 and 3.0 Power and Data Line Protection
  • HDMI and DisplayPort Interfaces
  • Smartphones, Tablets, and Portable Electronics
  • High-Speed Serial Interfaces like SATA, PCIe, and Thunderbolt
  • Automotive Electronics and Infotainment Systems
  • Industrial Controls and IoT Devices

With its combination of low capacitance, high ESD protection, and a compact footprint, the SZESD7371HT1G from ON Semiconductor is an excellent choice for designers looking to enhance the durability and longevity of their products against the risks posed by electrostatic discharge.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess