EN
  • EN
  • DE

S912DG128H4VPVER

Part No S912DG128H4VPVER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 112LQFP / CPU12 HC12 Microcontroller IC 16-Bit 8MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC12
Package Tape & Reel
Product Status Not For New Designs
Core Processor CPU12
Core Size 16-Bit
Speed 8MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 69
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 16x8/10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S912
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345915-S912DG128H4VPVER
Ultra Librarian 3D Model Ultra Librarian S912DG128H4VPVER CAD Model

Description

The NXP S912DG128H4VPVER is a robust microcontroller designed to cater to the demanding needs of automotive and industrial applications. This high-performance device is part of the S12 MagniV family, which integrates a sophisticated MCU with smart analog features, providing a versatile solution for various control and monitoring tasks.

Key Features:

  • Core: The microcontroller is built around the S12 core, which operates at a maximum frequency of 16 MHz, ensuring swift and efficient processing capabilities.
  • Memory: It boasts 128 KB of flash memory for program storage, complemented by 4 KB of RAM for efficient data handling and processing.
  • Input/Output: A variety of input/output options are available, including multiple general-purpose I/O pins, which allow for flexible interfacing with sensors, actuators, and other peripherals.
  • Timers: Integrated timers support both simple timing tasks and complex pulse width modulation (PWM) for motor control and other applications.
  • Analog-to-Digital Converter (ADC): The onboard 10-bit ADC enables precise conversion of analog signals to digital data, making it ideal for sensor interfacing and data acquisition.
  • Communication Interfaces: The device includes multiple communication interfaces such as SPI, I2C, and CAN, providing versatile connectivity options for networking and data exchange.
  • Voltage Range: The microcontroller operates within a voltage range of 2.35V to 5.25V, accommodating a wide array of power supply conditions.
  • Temperature Range: It is designed to perform reliably in extreme conditions with an operational temperature range of -40°C to 125°C.
  • Packaging: The S912DG128H4VPVER comes in a 112-pin LQFP package, which is suitable for space-constrained applications.

Applications:

The NXP S912DG128H4VPVER microcontroller is an excellent choice for a range of applications, including but not limited to automotive control systems, industrial automation, motor control, and power management systems. Its integration of analog and digital features on a single chip makes it a compact and cost-effective solution for complex control tasks.

Overall, the S912DG128H4VPVER from NXP stands out as a reliable and versatile microcontroller that can meet the stringent requirements of modern embedded systems in the automotive and industrial markets.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess