EN
  • EN
  • DE

S912XDT512J1MAA

Part No S912XDT512J1MAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tray
Product Status Not For New Designs
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 20K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 80-QFP
Supplier Device Package 80-QFP (14x14)
Base Product Number S912
Other Names 935358582557
Standard Package 84
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264128-S912XDT512J1MAA
Ultra Librarian 3D Model Ultra Librarian S912XDT512J1MAA CAD Model

Description

The NXP S912XDT512J1MAA microcontroller is a high-performance automotive-grade component designed to cater to the demanding requirements of modern vehicle electronics. This powerful MCU is part of the NXP 16-bit S12XD family, known for its exceptional reliability and enhanced features that make it suitable for a wide range of automotive applications, including body electronics, safety systems, and powertrain control.

Key Features

  • Core: S12XD 16-bit CPU, up to 80 MHz
  • Memory: 512 KB Flash, 32 KB RAM
  • EEPROM: 4 KB of on-chip EEPROM with ECC
  • Timers: Multiple 16-bit timers including 8-channel IC/OC enhanced capture timer
  • ADC: 12-bit analog-to-digital converter with up to 24 channels
  • Communication Interfaces: Includes CAN, LIN, and SCI for versatile networking capabilities
  • Package: 112-LQFP (Low-Profile Quad Flat Package)

Advanced Integration

The S912XDT512J1MAA integrates a range of peripherals designed to reduce external component count and system costs, while improving system robustness. The inclusion of a Phase-Locked Loop (PLL) circuit allows for precise clock frequency generation, which is essential for real-time control applications.

Enhanced Safety Features

With a focus on automotive safety, the NXP S912XDT512J1MAA microcontroller includes features such as a watchdog timer, low-voltage detection, and a loss-of-clock safety monitor. These features are critical for developing applications that comply with stringent automotive safety standards.

Development Support

Developers can also benefit from NXP's comprehensive development support, which includes software libraries, development tools, and reference designs. This ecosystem of support helps to accelerate the design process and bring products to market faster.

Environmental Compliance

The S912XDT512J1MAA is designed with environmental resilience in mind, offering operation across a wide temperature range and compliance with automotive industry standards for electronic components.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.7646 $85.5292
4+ $35.0889 $140.3556
6+ $33.9925 $203.9550
8+ $32.8959 $263.1672
10+ $31.7994 $317.9940
13+ $28.5098 $370.6274
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess