EN
  • EN
  • DE

S912XEP100J5CVL

Part No S912XEP100J5CVL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1MB FLASH 208MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 152
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 32x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 208-BGA
Supplier Device Package 208-MAPBGA (17x17)
Part Number Series S912XEP100
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810268-S912XEP100J5CVL
Ultra Librarian 3D Model Ultra Librarian S912XEP100J5CVL CAD Model

Description

NXP S912XEP100J5CVL Microcontroller

The NXP S912XEP100J5CVL is a high-performance microcontroller unit (MCU) designed to cater to the demanding needs of automotive and industrial applications. This MCU is part of the S12XE family, which is renowned for its robust architecture, exceptional reliability, and advanced features.

At the heart of the S912XEP100J5CVL lies a 16-bit S12X core that operates at a maximum frequency of 50MHz. This core is built to deliver enhanced system performance while maintaining the efficiency and ease of use associated with the S12 family. The core is complemented by an integrated XGATE co-processor, which significantly boosts the overall processing capability by offloading routine tasks and enabling parallel processing.

This MCU comes equipped with a substantial 1MB of flash memory, providing ample space for complex application code and data storage. Additionally, the device offers 64KB of RAM, ensuring smooth and efficient operation even in data-intensive scenarios. The flash memory features Error Correction Code (ECC) functionality, which enhances data integrity and system reliability, a critical aspect for safety-critical automotive applications.

The S912XEP100J5CVL is designed with a rich set of peripherals that support a wide range of functionalities. It includes multiple communication interfaces such as CAN, LIN, and SPI, which are essential for in-vehicle networking and communication with other modules. The MCU also boasts an array of analog modules, including a 12-bit analog-to-digital converter (ADC) with up to 32 channels, providing precise sensor data acquisition capabilities.

For enhanced security and system integrity, the S912XEP100J5CVL incorporates features such as a Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE). These features ensure the protection of code and data against unauthorized access and provide secure communication protocols.

The device is housed in a 112-pin LQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options for complex system designs. With its operating temperature range of -40°C to 125°C, the S912XEP100J5CVL is built to withstand harsh environments, making it an ideal choice for automotive powertrain systems, body control modules, and industrial control systems.

In summary, the NXP S912XEP100J5CVL MCU offers a perfect blend of performance, memory capacity, and advanced features, making it a versatile and reliable solution for a broad spectrum of automotive and industrial applications.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess