EN
  • EN
  • DE

S912XEQ384J3MAGR

Part No S912XEQ384J3MAGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tape & Reel (TR)
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 24K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S912
Other Names 935311204528
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264157-S912XEQ384J3MAGR
Ultra Librarian 3D Model Ultra Librarian S912XEQ384J3MAGR CAD Model

Description

NXP S912XEQ384J3MAGR Microcontroller

The NXP S912XEQ384J3MAGR is a robust microcontroller designed to cater to a wide range of automotive and industrial applications. This high-performance device is part of the S12XE family of 16-bit microcontrollers that are renowned for their exceptional capabilities in handling complex, real-time tasks.

At the heart of the S912XEQ384J3MAGR is the HCS12X CPU, which operates at a frequency of up to 50MHz. This advanced CPU core is coupled with 384KB of flash memory, providing ample space for application code and data storage. Additionally, the device features 32KB of RAM, ensuring smooth multitasking and efficient data handling.

One of the standout features of this microcontroller is its integrated XGATE coprocessor. The XGATE is designed to offload routine tasks from the main CPU, thereby enhancing overall system performance and responsiveness. This is particularly useful in time-critical applications where rapid data processing is paramount.

The S912XEQ384J3MAGR is equipped with a rich set of peripherals, including multiple serial communication interfaces such as SCI, SPI, and CAN modules, which are essential for automotive network communications. The inclusion of an Analog-to-Digital Converter (ADC) with up to 25 channels makes this microcontroller highly suitable for sensor interfacing and data acquisition tasks.

With its robust I/O capabilities, the S912XEQ384J3MAGR can manage a variety of external devices, making it highly versatile for a range of applications. The device also boasts an impressive operating voltage range from 2.7V to 5.5V, enabling it to function in diverse power environments.

Designed with reliability in mind, the S912XEQ384J3MAGR incorporates features such as a Frequency Modulated Phase-Locked Loop (FMPLL) for clock stability, a watchdog timer for system integrity, and low-power modes for energy conservation. Its temperature range of -40°C to +125°C ensures performance in extreme conditions, making it a reliable choice for automotive applications.

Overall, the NXP S912XEQ384J3MAGR microcontroller is an excellent choice for developers seeking a high-performance, feature-rich solution for their automotive or industrial projects.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess