EN
  • EN
  • DE

S912XEQ512BCAG

Part No S912XEQ512BCAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12X series Microcontroller IC 16-Bit 50MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932839-S912XEQ512BCAG
Ultra Librarian 3D Model Ultra Librarian S912XEQ512BCAG CAD Model

Description

The NXP S912XEQ512BCAG is a highly-integrated microcontroller that is part of the 16-bit S12XE family of devices, designed for automotive and industrial applications that demand high levels of performance, reliability, and efficiency. This microcontroller combines the ingenuity of NXP's S12 architecture with enhanced features to deliver superior processing power and a range of peripheral options.

At the heart of the S912XEQ512BCAG lies a 16-bit central processing unit (CPU) that operates at up to 50MHz, providing robust computational capabilities while maintaining energy efficiency. The device is equipped with 512KB of flash memory, which offers ample space for complex application code and data storage, and 32KB of RAM for efficient data handling and processing.

The microcontroller's flash memory is further enhanced with NXP's proprietary Flash Memory Technology, which ensures fast programming times, high endurance, and data retention, making it ideal for applications that require frequent code updates or data logging. Additionally, the device features Error Correction Code (ECC) functionality to ensure data integrity and reliability in harsh environments.

The S912XEQ512BCAG is rich in peripherals, including multiple communication interfaces such as CAN, LIN, and SPI, allowing for versatile connectivity options in complex systems. The device also boasts an array of analog modules, including a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, providing precise sensor signal acquisition and conversion capabilities.

Safety features are paramount in the design of this microcontroller. It includes a Memory Protection Unit (MPU) that enhances system integrity by preventing unauthorized memory access. The inclusion of a Frequency Modulated Phase-Locked Loop (FMPLL) ensures stable clock generation, critical for real-time control applications.

The S912XEQ512BCAG's robust design is encapsulated in an 80-pin QFP package, which is suitable for space-constrained applications while still offering sufficient I/O options for interfacing with other system components. This microcontroller is a testament to NXP's commitment to providing advanced solutions that meet the stringent requirements of the automotive and industrial markets.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3850 $76.1550
6+ $20.8287 $124.9722
9+ $20.1779 $181.6011
12+ $19.5269 $234.3228
16+ $18.8761 $302.0176
21+ $16.9233 $355.3893
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess