EN
  • EN
  • DE

S912XET256BCAGR

Part No S912XET256BCAGR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12X series Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series HCS12X
Package Reel - TR
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893296-S912XET256BCAGR
Ultra Librarian 3D Model Ultra Librarian S912XET256BCAGR CAD Model

Description

The NXP S912XET256BCAGR is a high-performance microcontroller designed for automotive and industrial applications. This robust MCU is part of the S12XE family of 16-bit microcontrollers based on the HCS12X core. It is engineered to deliver exceptional levels of integration, featuring a comprehensive suite of peripherals and memory options to meet the rigorous demands of complex control systems.

Key Features:

  • Advanced Core: The S912XET256BCAGR is built around the HCS12X CPU core, which operates at up to 50 MHz, offering a perfect balance between speed and efficiency.
  • Memory Capacity: It comes with 256 KB of on-chip flash memory, providing ample space for application code and data storage. The flash memory is complemented by 12 KB of RAM, ensuring smooth operation and data handling.
  • Digital and Analog Peripherals: A variety of peripherals are included, such as multiple timers, a 12-channel 10-bit Analog-to-Digital Converter (ADC), and an 8-channel PWM module, enabling versatile control and sensing capabilities.
  • Connectivity: The microcontroller features multiple communication interfaces, including two MSCAN modules, an SPI module, and two SCI modules, facilitating robust and flexible communication options.
  • Robust Design: Designed with automotive applications in mind, the S912XET256BCAGR provides features like low power modes and a watchdog timer to enhance system reliability and safety.
  • Package and Temperature Range: This MCU is available in an 80-QFP package and is operational over an extended temperature range, making it suitable for harsh environments.

Applications:

The NXP S912XET256BCAGR is ideal for a wide range of applications, particularly in the automotive sector, including engine control units, body control modules, and advanced driver-assistance systems. Its robust feature set also makes it suitable for industrial control systems, robotics, and other embedded systems that require high reliability and performance.

Summary:

In summary, the NXP S912XET256BCAGR microcontroller offers a powerful and versatile solution for complex and demanding applications. With its advanced core, generous memory options, and comprehensive peripheral set, it stands as a top choice for developers looking to create sophisticated and reliable systems in the automotive and industrial markets.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess