EN
  • EN
  • DE

S912XET256W1VALR

Part No S912XET256W1VALR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12X series Microcontroller IC 16-Bit 50MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
Manufacturer NXP
Series HCS12X
Package Reel - TR
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 112-LQFP
Case / Package 112-LQFP (20x20)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893303-S912XET256W1VALR
Ultra Librarian 3D Model Ultra Librarian S912XET256W1VALR CAD Model

Description

Product Overview: S912XET256W1VALR from NXP

The S912XET256W1VALR is a high-performance microcontroller unit (MCU) from NXP's renowned 16-bit S12XE family, designed to cater to a wide array of automotive and industrial applications. This robust MCU is built on the HCS12X core and operates at a frequency of up to 50 MHz, providing a perfect blend of processing power and energy efficiency.

Key Features

  • Core: 16-bit HCS12X CPU core, with up to 50 MHz frequency for rapid data processing and control tasks.
  • Memory: Features a generous 256 KB of flash memory, which is ideal for complex software applications and 12 KB of RAM for efficient data handling.
  • Advanced Interrupt Capabilities: Enhanced interrupt module with a fast interrupt response and processing time, ensuring reliable performance for critical tasks.
  • Digital Communication Interfaces: Includes a range of communication options such as CAN, SPI, and SCI interfaces, enabling seamless integration with other components and systems.
  • Analog-to-Digital Converter (ADC): Equipped with a multi-channel 12-bit ADC, this MCU provides precise analog signal measurement and conversion.
  • Timers: Integrated with multiple timers, including 8-channel and 2-channel timer modules for accurate event measurement and control.
  • Package: Offered in a 112-pin LQFP package, which is suitable for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

The S912XET256W1VALR MCU is adept at handling the rigorous demands of automotive control systems, including engine management, transmission control, and body electronics. It is also well-suited for industrial applications that require precise real-time control, such as robotics, factory automation, and process control systems.

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The S912XET256W1VALR is no exception, undergoing rigorous testing and qualification to ensure it meets the stringent requirements of the automotive and industrial sectors.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4884 $57.4420
11+ $9.4264 $103.6904
17+ $9.1318 $155.2406
23+ $8.8372 $203.2556
30+ $8.5427 $256.2810
40+ $7.6590 $306.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,139 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess