EN
  • EN
  • DE

S912XHZ512F1CAL

Part No S912XHZ512F1CAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tray
Product Status Obsolete
Core Processor HCS12X
Core Size 16-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals LCD, Motor control PWM, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 2.35V ~ 5.5V
Data Converters A/D 16x8/10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S912
Other Names 935310172557
Standard Package 300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264127-S912XHZ512F1CAL
Ultra Librarian 3D Model Ultra Librarian S912XHZ512F1CAL CAD Model

Description

The NXP S912XHZ512F1CAL is a highly integrated microcontroller designed for automotive and industrial applications requiring robust operation and rich feature sets. This powerful microcontroller is part of the S12 MagniV family and is built on a 16-bit S12 core, which provides an optimal balance between performance, power consumption, and system integration.

Key Features:

  • Advanced CPU: The 16-bit S12 core operates at up to 50 MHz, delivering the computational power necessary for complex real-time processing.
  • Memory: Equipped with 512 KB of flash memory and 12 KB of RAM, the S912XHZ512F1CAL provides ample space for application code and data storage.
  • Robust I/O Capabilities: The microcontroller features a range of I/O options, including digital communication interfaces such as SCI, SPI, and CAN, along with numerous general-purpose input/output (GPIO) pins.
  • Integrated Analog Modules: Onboard analog modules like an Analog-to-Digital Converter (ADC) and a Digital-to-Analog Converter (DAC) facilitate the handling of analog signals within embedded systems.
  • Enhanced Safety Features: Safety features such as a watchdog timer and low-voltage detection ensure stable and reliable operation, critical for automotive and industrial applications.
  • Package: The microcontroller is available in a 112-pin LQFP package, which provides a compact footprint while allowing for easy integration into a variety of circuit designs.

Designed with an emphasis on high-temperature operation and electromagnetic compatibility (EMC), the S912XHZ512F1CAL is well-suited for the harsh environments found in automotive under-the-hood applications, as well as industrial control systems. Its comprehensive set of peripherals and modules make it an excellent choice for designers looking for a microcontroller that can handle complex tasks while maintaining a high level of integration.

Applications:

  • Automotive engine control units
  • Body control modules
  • Industrial control systems
  • Embedded systems requiring analog signal processing

The NXP S912XHZ512F1CAL microcontroller is a testament to NXP's commitment to providing advanced solutions for the automotive and industrial markets, with a focus on performance, efficiency, and reliability.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess