EN
  • EN
  • DE

S912ZVCA64F0CLF

Part No S912ZVCA64F0CLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 28
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 10x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935333111557
Standard Package 1,250
Win Source Part Number 1090664-S912ZVCA64F0CLF
Ultra Librarian 3D Model Ultra Librarian S912ZVCA64F0CLF CAD Model

Description

Introducing the NXP S912ZVCA64F0CLF Microcontroller

The NXP S912ZVCA64F0CLF is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This powerful MCU is part of the 16-bit S12 MagniV family, which integrates a sophisticated MCU with smart analog features, providing an optimal solution for space-constrained applications.

At the heart of the S912ZVCA64F0CLF is the S12 core, which operates at up to 25 MHz, delivering the computational power required for complex tasks. The device boasts 64KB of flash memory, which is ample space for storing application code, and 4KB of RAM for efficient data processing. With this combination, the microcontroller offers a balanced mix of performance and storage capacity.

Key Features:

  • Integrated Analog Functions: The microcontroller includes a range of analog components such as an Analog-to-Digital Converter (ADC), which simplifies the design of mixed-signal circuits and reduces the overall component count.
  • Robust Timers: A set of sophisticated timers support PWM generation and timing operations, essential for motor control and other time-sensitive tasks.
  • Communication Interfaces: To ensure seamless integration with other systems, the S912ZVCA64F0CLF includes a variety of communication interfaces such as CAN, LIN, and SPI, facilitating robust data exchange and connectivity.
  • Low Power Consumption: The device is engineered for efficiency, offering low power modes to minimize energy usage, which is crucial for battery-powered and energy-sensitive applications.
  • Package and Temperature Range: It comes in a compact 64-pin LQFP package and is designed to operate within an extended temperature range, making it suitable for harsh environments.

The S912ZVCA64F0CLF is not just a microcontroller; it is a versatile platform that provides an integrated development experience. It is supported by NXP's software and hardware tools, which include development boards and code libraries, to accelerate the design and prototyping process. Whether it's automotive body electronics, industrial control systems, or consumer electronics, the S912ZVCA64F0CLF is engineered to meet the rigorous requirements of today's innovative embedded designs.

Choose the NXP S912ZVCA64F0CLF for a reliable, efficient, and integrated microcontroller solution that brings your complex applications to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess