EN
  • EN
  • DE

S9S12VR64F2CLF

Part No S9S12VR64F2CLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48LQFP  /  12V1 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Product Status Obsolete
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935311028557
Standard Package 1,250
Win Source Part Number 1029390-S9S12VR64F2CLF
Ultra Librarian 3D Model Ultra Librarian S9S12VR64F2CLF CAD Model

Description

The NXP S9S12VR64F2CLF is a cutting-edge microcontroller designed for automotive and industrial applications that require a high level of integration, low power consumption, and robust performance in harsh environments. This 16-bit MCU is part of the S12 MagniV family, which is well-known for its ability to provide single-chip solutions by integrating a voltage regulator and CAN transceiver alongside the MCU core.

Key Features

  • Core: The S9S12VR64F2CLF boasts a HCS12 core that operates at a frequency of up to 32 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 64KB of Flash memory, ensuring ample space for complex applications, and 4KB of RAM for efficient data processing and storage.
  • Integration: The device includes a range of integrated modules such as a MSCAN module, two SPI modules, and two SCI (UART) modules, which enhance its communication capabilities.
  • I/O Ports: With 39 general-purpose I/O pins, this microcontroller offers flexibility in interfacing with various peripherals and sensors.
  • Analog Features: It includes an integrated 12-channel, 10-bit analog-to-digital converter (ADC) which provides accurate analog signal measurement and conversion.
  • Package: The S9S12VR64F2CLF is available in a 48-pin LQFP package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range of -40°C to +125°C, making it reliable for automotive under-hood applications.

Applications

The robustness and comprehensive feature set of the S9S12VR64F2CLF make it ideal for a wide range of applications, including but not limited to:

  • Body control modules
  • Automotive sensors and actuators
  • Industrial control systems
  • Motor control units
  • Automotive networking

Overall, the NXP S9S12VR64F2CLF stands as a powerful and reliable microcontroller that can serve as the heart of sophisticated automotive and industrial systems, where performance and resilience are of utmost importance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess