EN
  • EN
  • DE

S912ZVMBA4F0VLF

Part No S912ZVMBA4F0VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 48LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity LINbus, SCI, SPI
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 15
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935354636557
Standard Package 1,250
Win Source Part Number 1131653-S912ZVMBA4F0VLF
Ultra Librarian 3D Model Ultra Librarian S912ZVMBA4F0VLF CAD Model

Description

Introducing the NXP S912ZVMBA4F0VLF Microcontroller

The NXP S912ZVMBA4F0VLF is a cutting-edge microcontroller designed for the automotive industry, providing a robust solution for engine control units and other vehicle-related applications. This 16-bit MCU is part of the S12 MagniV portfolio, which integrates a sophisticated MCU with a voltage regulator on a single die, offering an innovative system-in-package solution that reduces complexity and enhances reliability.

Key Features

  • Advanced Integration: The S912ZVMBA4F0VLF combines an MCU with a voltage regulator, reducing the number of external components required and simplifying the overall design process.
  • 16-bit S12 Core: At the heart of the microcontroller is the efficient and powerful 16-bit S12 CPU core, providing the computational horsepower needed for demanding automotive applications.
  • Memory Capacity: It boasts 128 KB of flash memory, 4 KB of EEPROM, and 8 KB of RAM, offering ample storage for complex programs and data.
  • Robust I/O Capabilities: A variety of input/output options are available, including multiple channels of analog-to-digital converters (ADCs), timer modules, and communication interfaces such as SPI, SCI, and CAN modules.
  • Automotive Grade: Designed to meet the rigorous standards of the automotive industry, the S912ZVMBA4F0VLF operates reliably across a wide temperature range and is AEC-Q100 qualified.
  • Power Efficiency: The integrated voltage regulator helps to achieve a low-power design, which is critical for automotive applications where power efficiency is paramount.

Applications

The versatility of the S912ZVMBA4F0VLF makes it ideal for a range of automotive applications, including but not limited to:

  • Engine and transmission control units
  • Body control modules
  • Steering and braking system controls
  • Advanced driver-assistance systems (ADAS)

Engineers and designers can leverage the S912ZVMBA4F0VLF's integrated features and robust performance to create sophisticated automotive systems that enhance vehicle performance, safety, and reliability. With its comprehensive set of peripherals and memory options, the S912ZVMBA4F0VLF is a versatile and powerful choice for next-generation automotive solutions.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess