EN
  • EN
  • DE
  • IT

S912ZVMBA4F0VLFR

Part No S912ZVMBA4F0VLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S12Z series Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S12 MagniV
Package Reel - TR
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity LINbus, SCI, SPI
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 15
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 3.5V ~ 40V
Data Converters A/D 5x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893317-S912ZVMBA4F0VLFR
Ultra Librarian 3D Model Ultra Librarian S912ZVMBA4F0VLFR CAD Model

Description

The NXP S912ZVMBA4F0VLFR is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial applications. This microcontroller is part of NXP's S12 MagniV portfolio, known for integrating a voltage regulator and mixed-signal capabilities in a single chip, thus reducing system complexity and enhancing reliability.

Key Features

  • Core: The S912ZVMBA4F0VLFR features a 16-bit S12 core, operating at up to 50 MHz, which provides a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 128 KB of flash memory and 8 KB of RAM, supporting a wide range of applications without the need for external memory components.
  • Advanced Timer: The device includes a Motor Control Timer, which is ideal for precise control in motor-driven applications.
  • Analog Features: It boasts a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling accurate sensor readings and analog signal processing.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, LIN, and SPI, allowing for versatile connectivity options within automotive networks.
  • Integrated Voltage Regulator: The integrated voltage regulator simplifies power supply design, reducing the number of external components required.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, it is well-suited for harsh environments.
  • Packaging: Housed in a 64-pin LQFP package, the S912ZVMBA4F0VLFR is compact and offers a space-saving solution for PCB designs.

Applications

The versatility of the S912ZVMBA4F0VLFR makes it an excellent choice for a wide array of applications, particularly in the automotive sector. It is commonly used in engine control units, transmission control modules, body control modules, and various sensor applications. Its robust design and integrated features also make it suitable for industrial control systems, robotics, and smart actuators.

Why Choose the S912ZVMBA4F0VLFR?

Designers and engineers opt for the S912ZVMBA4F0VLFR for its integration of critical functions, high reliability, and ease of use. Its ability to operate in extreme conditions and communicate effectively within complex systems makes it a go-to microcontroller for mission-critical applications where failure is not an option.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess