EN
  • EN
  • DE

S912ZVMC12F2WKHR

Part No S912ZVMC12F2WKHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64LQFP  /  S12Z series Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 64-HLQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 8K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 9x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Base Product Number S912
Other Names 935323729528
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1263737-S912ZVMC12F2WKHR
Ultra Librarian 3D Model Ultra Librarian S912ZVMC12F2WKHR CAD Model

Description

NXP S912ZVMC12F2WKHR Microcontroller

The NXP S912ZVMC12F2WKHR is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial applications. This device is part of the S12 MagniV family, which integrates a sophisticated MCU with a smart voltage regulator to simplify system design and reduce overall system cost.

This microcontroller features a 16-bit S12 core, operating at a frequency of up to 25 MHz, which provides a perfect blend of processing power and efficiency. It comes with 12KB of flash memory, ensuring ample space for complex programs and algorithms. Additionally, the 2KB of RAM allows for efficient data handling and operation, making it suitable for time-critical tasks.

The S912ZVMC12F2WKHR is equipped with a range of peripherals that enhance its functionality. It includes two Serial Communication Interface (SCI) modules, allowing for easy serial communication with other devices. An SPI module is also available for high-speed serial data transfer. For analog signal management, the device boasts an integrated 12-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling precise measurement and control of analog signals.

One of the standout features of this microcontroller is its robust on-chip voltage regulator. The integrated voltage regulator allows the microcontroller to operate directly from the vehicle's battery, simplifying power supply design and providing a high level of noise immunity.

The S912ZVMC12F2WKHR is designed with reliability in mind, incorporating features such as a Watchdog Timer and a Low Voltage Detect circuit to ensure stable operation under various conditions. It also includes a range of timers, including a Real-Time Interrupt timer and a Pulse Width Modulator (PWM), which are essential for managing time-sensitive tasks and controlling actuators.

For secure applications, the device offers a range of security features, including a Memory Protection Unit (MPU) and a Secure Access Module (SAM), which safeguard the integrity of the code and data.

In summary, the NXP S912ZVMC12F2WKHR microcontroller is a robust and versatile solution for automotive and industrial control systems, offering a powerful S12 core, integrated voltage regulation, and a comprehensive set of peripherals and security features to meet the needs of modern embedded applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess