EN
  • EN
  • DE

MK21FN1M0AVMD12

Part No MK21FN1M0AVMD12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144MAPBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K20
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 42x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Base Product Number MK21FN1M0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names 935323643557
Standard Package 160
Win Source Part Number 1202879-MK21FN1M0AVMD12
Ultra Librarian 3D Model Ultra Librarian MK21FN1M0AVMD12 CAD Model

Description

Product Overview: NXP MK21FN1M0AVMD12 Microcontroller

The NXP MK21FN1M0AVMD12 is a high-performance microcontroller designed for a wide range of applications. This device is part of the Kinetis K series and is built on the ARM Cortex-M4 core, offering a perfect blend of energy efficiency and processing power. With its 1MB flash memory and 128KB RAM, the MK21FN1M0AVMD12 is well-suited for complex applications that require a significant amount of code and data processing.

The microcontroller operates at a frequency of up to 120 MHz, providing the computational speed necessary for tasks that require quick data processing and real-time responsiveness. It also features a floating-point unit (FPU) which enhances the performance of applications involving intensive mathematical calculations.

Key Features:

  • Core: ARM Cortex-M4 with FPU
  • Operating Frequency: Up to 120 MHz
  • Flash Memory: 1MB
  • RAM: 128KB
  • Supply Voltage: 1.71V to 3.6V
  • I/O Pins: 100
  • Communication Interfaces: UART, SPI, I2C, USB, CAN, and Ethernet
  • Analog Modules: 2x ADCs, 2x DACs
  • Timers: Multiple flex timers, PWM, and RTC
  • Operating Temperature Range: -40°C to +105°C

The MK21FN1M0AVMD12 provides a robust set of communication interfaces, including UART, SPI, I2C, USB, CAN, and Ethernet, making it highly versatile for connected solutions. The microcontroller is also equipped with a variety of analog modules like dual ADCs and DACs, which allow for precise signal measurement and control.

This microcontroller is designed for reliability and flexibility with its comprehensive set of timers, including multiple flex timers, PWM, and a real-time clock (RTC). It is capable of operating across a wide temperature range from -40°C to +105°C, ensuring stable performance in harsh environments.

The NXP MK21FN1M0AVMD12 microcontroller is an excellent choice for designers looking to develop advanced and power-sensitive applications in fields such as industrial control, medical devices, automotive systems, and IoT. Its extensive feature set and high level of integration make it a powerful and efficient solution for your next embedded project.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 316 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess