Overview of Texas Instruments TPS51200DRCR
The TPS51200DRCR is a highly sophisticated sink/source double data rate (DDR) termination regulator specifically designed for low-input voltage, low-cost, low-noise systems where space is a key consideration. Manufactured by Texas Instruments, this regulator is tailored to provide a complete power management solution for DDR, DDR2, DDR3, DDR3L, and DDR4 memory systems in the computing industry.
Key Features
- Input Voltage Range: The device operates from a 3 V to 28 V supply, allowing it to support a wide range of applications.
- VTTREF Buffered Reference: It provides a VTTREF buffered reference output which tracks VDDQ/2.
- Sink/Source Capability: The TPS51200DRCR can sink and source current up to ±3 A, making it suitable for demanding applications.
- Low Dropout: Its low-dropout feature ensures efficient operation even at low input voltages.
- Thermal Shutdown Protection: The built-in thermal shutdown protection enhances the safety and reliability of the device.
- Power Good (PG) Output: An open-drain power good output provides system-level sequencing and monitoring.
Applications
The TPS51200DRCR is ideal for a variety of applications in the computing sector, including:
- Notebook and Desktop Computers
- Graphics Cards
- Memory Modules
- Embedded Computing Systems
Package and Availability
The device is offered in a compact 10-pin SON package with a 3x3 mm footprint, making it suitable for space-constrained applications. The TPS51200DRCR is available for ordering from Texas Instruments and authorized distributors, ensuring easy integration into existing and new designs.
Conclusion
With its comprehensive feature set and robust design, the TPS51200DRCR from Texas Instruments stands out as a versatile and reliable solution for memory power management. Its compatibility with multiple DDR generations and its compact form factor make it an excellent choice for designers looking to enhance system performance while minimizing power consumption and space usage.