EN
  • EN
  • DE

MCP98242T-BE/MNY

Part No MCP98242T-BE/MNY
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description Memory Module Temperature Sensor w/EEPROM for SPD | IC MEMORY MOD TEMP SENSOR 8-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Status Obsolete
Function Temp Monitoring System (Sensor), DIMM DDR Memory
Sensor Type Internal
Sensing Temperature -40°C ~ 125°C
Accuracy ±3°C(Maximum)
Topology ADC (Sigma Delta), Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Family Part Number MCP98242
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221249-MCP98242T-BE/MNY
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP98242T-BE/MNY CAD Model

Description

Microchip Technology's MCP98242T-BE/MNY Digital Temperature Sensor

The MCP98242T-BE/MNY is a high-accuracy digital temperature sensor from Microchip Technology, designed to meet the rigorous requirements of temperature monitoring and control in a wide range of applications. This sensor offers a perfect blend of precision, power efficiency, and versatility, making it an ideal choice for advanced industrial, automotive, and consumer electronics.

Key Features:

  • Accuracy: The MCP98242T-BE/MNY boasts an impressive ±1°C maximum accuracy over the temperature range of -40°C to +125°C, ensuring reliable and precise temperature readings.
  • Interface: It features a user-friendly I2C interface, which allows for easy integration with most microcontrollers and processors.
  • Resolution: The sensor supports selectable measurement resolution settings from 9 to 12 bits, providing flexibility in balancing the resolution and conversion time.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MCP98242T-BE/MNY operates with low power consumption, making it suitable for battery-operated devices.
  • Programmable Alert Output: It includes a programmable alert output that can be configured for various temperature threshold events, enabling proactive system protection and management.

Applications:

The MCP98242T-BE/MNY is adept at serving in a multitude of environments, including but not limited to:

  • Industrial systems where precise temperature control is critical
  • Automotive electronics that require robust and accurate temperature monitoring
  • Consumer electronics where thermal management improves performance and safety
  • Computing hardware, such as servers and workstations, to monitor system temperatures

With its small form factor and an operating voltage range of 2.7V to 5.5V, the MCP98242T-BE/MNY is packaged in an 8-pin MSOP (Micro Small Outline Package), making it an excellent choice for space-constrained applications. Microchip Technology's commitment to quality ensures that this temperature sensor delivers the performance and reliability that designers and engineers demand for their advanced systems.

Whether you're developing sophisticated industrial equipment or consumer gadgets, the MCP98242T-BE/MNY from Microchip Technology is a top-tier solution for your temperature sensing needs.

You May Also Be Interested in

NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Nuvoton Technology Corporation of America
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8577 $65.0195
80+ $1.5244 $121.9520
120+ $1.4767 $177.2040
165+ $1.4291 $235.8015
210+ $1.3814 $290.0940
280+ $1.2385 $346.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess