EN
  • EN
  • DE

SN75LVDS84DGGG4

Part No SN75LVDS84DGGG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 48TSSOP / 4/0 Driver LVDS 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series FlatLink™
Type Driver
Protocol LVDS
Number of Drivers/Receivers 4/0
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 75LVDS84
Standard Package 40
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261080-SN75LVDS84DGGG4
Ultra Librarian 3D Model Ultra Librarian SN75LVDS84DGGG4 CAD Model

Description

Product Overview: SN75LVDS84DGGG4

The SN75LVDS84DGGG4 is a high-performance, FlatLink™ transmitter designed by Texas Instruments to meet the rigorous demands of high-speed data transmission in digital display applications. This integrated circuit is part of Texas Instruments' interface family and is specifically engineered to interface with digital graphics generation units to Flat Panel Displays (FPDs). It is an ideal choice for system designers looking to implement a reliable and efficient display solution in their products.

Key Features

  • High-Speed Data Transmission: The device supports a wide data bandwidth, making it suitable for transferring large amounts of data quickly and efficiently to FPDs.
  • Low-Voltage Differential Signaling (LVDS): Utilizing LVDS technology, the SN75LVDS84DGGG4 ensures reduced power consumption and minimizes electromagnetic interference (EMI), which is critical for maintaining signal integrity in noise-sensitive applications.
  • Compatibility: It is designed to be compatible with a broad range of graphics controllers, making it a versatile choice for various display solutions.
  • Robust Packaging: The device comes in a 48-pin TSSOP (DGG) package, providing a compact footprint that is suitable for space-constrained applications.

Applications

The SN75LVDS84DGGG4 is particularly well-suited for portable and fixed digital display applications. Its primary use case is to facilitate the communication between graphics processors and display panels, especially in:

  • Notebook computers
  • Desktop monitors
  • Projectors
  • High-definition televisions (HDTVs)

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SN75LVDS84DGGG4 is no exception. It has been rigorously tested to ensure performance under a wide range of environmental conditions. The device also meets or exceeds the industry standards for LVDS transmitters, providing designers with confidence in its ability to perform consistently in their applications.

Ordering and Packaging

The SN75LVDS84DGGG4 is available for order in various quantities, catering to both small-scale projects and large-volume production. The device's packaging has been optimized to ensure safe and secure delivery to the end user, reducing the risk of damage during transportation and handling.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess