EN
  • EN
  • DE

YG985C6R

Part No YG985C6R
Manufacturer Fuji Electric
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106080-YG985C6R
Categories OEM Parts(T-Z)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YG985C6R CAD Model

Description

The YG985C6R is a diode manufactured by Fuji Electric, designed for efficient power rectification in a variety of applications. Its key characteristics include a low forward voltage drop and fast reverse recovery time, making it suitable for use in power electronics and switching circuits.

Applications:

  • Power Supplies: Used in switched-mode power supplies (SMPS) for efficient DC voltage rectification.
  • Inverters: Employed in inverter circuits for converting DC to AC power.
  • Motor Drives: Integrated into motor drive circuits for efficient motor control.
  • Lighting Systems: Utilized in LED lighting systems for power rectification and voltage regulation.
  • Battery Chargers: Serves as a rectifier in various battery charging applications.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves overall energy efficiency.
  • Fast Reverse Recovery Time: Reduces switching losses and enhances performance in high-frequency circuits.
  • High Surge Current Capability: Ensures robustness and reliability during transient events.
  • Excellent Thermal Characteristics: Facilitates effective heat dissipation for stable operation.
  • Compact Package: Allows for easy integration into a wide range of circuit designs.

Benefits:

  • Improved Efficiency: Lower power losses due to the low forward voltage drop and fast reverse recovery time.
  • Enhanced Reliability: High surge current capability and robust design ensure dependable performance.
  • Reduced Heat Generation: Efficient thermal management minimizes heat, extending component life.
  • Simplified Design: Compact package simplifies the integration process in various applications.
  • Cost-Effective Solution: Provides a balance between performance and affordability for numerous uses.

Additional Details:

The YG985C6R diode is commonly available in a standard package. Specific electrical parameters, including maximum forward current, reverse voltage, and operating temperature range, are available in the manufacturer's datasheet. This component is suitable for applications requiring efficient and reliable power rectification.

You May Also Be Interested in

Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess