EN
  • EN
  • DE

S912ZVML12F3MKH

Part No S912ZVML12F3MKH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S12Z series Microcontroller IC 16-Bit 50MHz 128KB (128K x 8) FLASH 64-HLQFP (10x10)
Manufacturer NXP
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 3.5V ~ 40V
Data Converters A/D 9x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP Exposed Pad
Case / Package 64-HLQFP (10x10)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893321-S912ZVML12F3MKH
Ultra Librarian 3D Model Ultra Librarian S912ZVML12F3MKH CAD Model

Description

The NXP S912ZVML12F3MKH is a highly integrated microcontroller tailored for the demanding needs of automotive and industrial control applications. This powerful MCU is part of the NXP S12 MagniV portfolio, which is renowned for its exceptional integration, combining sophisticated analog functionality with digital control in a single die. The S912ZVML12F3MKH is designed to deliver robust performance and reliability, making it an ideal choice for applications requiring complex control and communication abilities.

Key Features

  • 16-bit S12 core with 25 MHz bus speed, providing a perfect balance between processing power and energy efficiency.
  • Integrated 12V to 5V voltage regulator, simplifying power supply design and reducing external components.
  • 128 KB of flash memory and 8 KB of RAM, ensuring ample space for complex applications and data handling.
  • Multiple communication interfaces, including LIN and SCI, enabling versatile connectivity options for various communication protocols.
  • Robust I/O capabilities with up to 59 GPIOs, allowing for flexible interfacing with sensors, actuators, and other peripherals.
  • Advanced timer modules, including 8-channel and 2-channel timer/pulse width modulators (PWM) for precise control applications.
  • Analog-to-digital converter (ADC) with 10-bit resolution, providing accurate analog signal measurement and conversion.
  • Temperature range of -40°C to 125°C, ensuring reliable operation in harsh environmental conditions.

Applications

The S912ZVML12F3MKH microcontroller is adept at managing complex tasks within automotive applications such as body control modules, climate control systems, and sensor-based subsystems. Its robust feature set also makes it suitable for a wide range of industrial applications, including factory automation, process control, and motor control systems.

With its integration of analog and digital features on a single chip, the S912ZVML12F3MKH provides a cost-effective solution that reduces the overall system complexity and enhances reliability. Developers and engineers can leverage the capabilities of this MCU to create sophisticated systems that meet stringent automotive standards and perform reliably in industrial environments.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1120 $55.0080
20+ $5.0150 $100.3000
31+ $4.8583 $150.6073
43+ $4.7016 $202.1688
56+ $4.5448 $254.5088
74+ $4.0747 $301.5278
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess