EN
  • EN
  • DE

S912ZVML31F1VKF

Part No S912ZVML31F1VKF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48LQFP  /  S12Z series Microcontroller IC 16-Bit 50MHz 32KB (32K x 8) FLASH 48-LQFP-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity LINbus, SCI
Peripherals DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-LQFP-EP (7x7)
Base Product Number S912
Other Names 935336885557
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263699-S912ZVML31F1VKF
Ultra Librarian 3D Model Ultra Librarian S912ZVML31F1VKF CAD Model

Description

NXP S912ZVML31F1VKF Microcontroller

The NXP S912ZVML31F1VKF is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This microcontroller is part of the S12 MagniV product line, which integrates a sophisticated MCU with smart analog features, providing a single-chip solution that reduces system complexity and cost.

Key Features:

  • Core: The device boasts a 16-bit S12 core, which operates at up to 32 MHz, delivering the computational power necessary for complex algorithms and control systems.
  • Memory: With 32KB of Flash memory and 2KB of RAM, this microcontroller provides ample space for application code and data storage, ensuring smooth operation.
  • Timers: It includes a range of timers such as 8-channel 16-bit timers, a 2-channel 16-bit timer, and a Real-Time Interrupt timer, offering versatility in timing and control tasks.
  • Analog Features: The S912ZVML31F1VKF is equipped with integrated analog features including a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, which allows for precise measurement of analog signals.
  • Communication Interfaces: This microcontroller supports multiple communication protocols such as LIN and SCI, facilitating easy data exchange and connectivity with other systems.
  • Package: It comes in a compact 48-pin LQFP package, which is ideal for space-constrained applications.
  • Temperature Range: The device is designed to operate within an extended temperature range, making it suitable for harsh environmental conditions.
  • Voltage Range: The operating voltage range of 2.7V to 5.5V provides flexibility in power supply design and ensures reliable operation across different voltage levels.

The NXP S912ZVML31F1VKF microcontroller is engineered to meet the stringent requirements of the automotive industry, including compliance with AEC-Q100 standards for automotive quality. Its integration of analog and digital components on a single chip makes it an excellent choice for designers looking to optimize their systems in terms of performance, space, and cost. Whether it's for engine control units, body electronics, or sensor applications, this microcontroller offers a robust and versatile solution that engineers can rely on.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess