EN
  • EN
  • DE

AMS1083CM-3.3

Part No AMS1083CM-3.3
Manufacturer Advanced Monolithic Systems
Catalog Hard To Find
Description 8A LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144510-AMS1083CM-3.3
Manufacturer Homepage www.advanced-monolithic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMS1083CM-3.3 CAD Model

Description

The AMS1083CM-3.3 is a low dropout voltage regulator manufactured by Advanced Monolithic Systems (AMS). This regulator is designed to provide a stable and regulated 3.3V output voltage with a high output current capability, making it suitable for various applications requiring a reliable power supply.

Applications

  • Post Regulation for Switching Supplies: Providing a clean and stable 3.3V supply after a switching regulator to minimize noise and ripple.
  • Battery Chargers: Regulating the charging voltage for battery-powered devices.
  • Motherboard Applications: Powering core logic and I/O sections requiring a 3.3V supply.
  • Microprocessor Power Supplies: Supplying a stable 3.3V to microprocessors and microcontrollers.
  • Instrumentation: Providing a precise 3.3V reference voltage for measurement circuits.

Features

  • Low Dropout Voltage: Operates with a low dropout voltage, allowing it to function effectively even with a small difference between the input and output voltage.
  • Output Current of 7A: Capable of delivering up to 7A of output current, suitable for high-power applications.
  • Internal Thermal Overload Protection: Protects the regulator from overheating by shutting down the output when the junction temperature exceeds a safe limit.
  • Current Limiting: Provides current limiting to protect the regulator and the load from excessive current draw.
  • Reverse Battery Protection: Protects the regulator from damage if the input voltage is accidentally reversed.
  • Fixed 3.3V Output Voltage: Provides a stable and accurate 3.3V output voltage.

Benefits

  • High Efficiency: Operates with high efficiency, minimizing power dissipation and heat generation.
  • Reliable Performance: Provides stable and reliable performance, ensuring consistent operation of the powered devices.
  • Overload Protection: Protects the regulator and the load from damage due to overcurrent and overtemperature conditions.
  • Easy to Use: Requires minimal external components, simplifying the design process.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, providing flexibility in system design.

Additional Details

The AMS1083CM-3.3 is available in a TO-220 package. It requires an output capacitor for stability. The recommended output capacitor value is typically in the range of 10μF to 100μF, with a low ESR (Equivalent Series Resistance) for optimal performance. Proper heatsinking is required to dissipate the heat generated by the regulator at high output currents.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Micrel
Lowest to $9.8522
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Freescale Semiconductor - NXP
Lowest to $4.3657
Mini-Circuits
RF Transformer
Lowest to $5.7750
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess